EN
  • EN
  • DE

VND5N07-E

Part No VND5N07-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current Limit SW 1-IN 1-OUT to 18V 7A Automotive 3-Pin(2+Tab) DPAK Tube / fully autoprotected Power MOSFET | MOSFET N-CH 70V 5A TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Switch Type General Purpose
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 55V (Maximum)
Supply Voltage Not Required
Current - Output (Maximum) 3.5A
Rds On 200mOhm (Maximum)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number VN*5N
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1279591-VND5N07-E
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VND5N07
Introduction Date June 01, 1996
ECCN EAR99
Country of Origin China
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian VND5N07-E CAD Model

Description

Overview of STMicroelectronics VND5N07-E

The VND5N07-E from STMicroelectronics is a robust MOSFET device designed to handle high power and efficiency for automotive and industrial applications. This product is part of STMicroelectronics' OMNIFET II family, which is known for its high reliability and performance in harsh environments.

Key Features

  • High Current Capability: The VND5N07-E can handle continuous current up to 5A, making it suitable for driving high-current loads.
  • Thermal Protection: It includes an embedded thermal shutdown feature to prevent overheating and ensure long-term reliability.
  • Load Dump Protection: The device is equipped with load dump voltage surge protection, safeguarding it against transient voltage spikes.
  • Low RDS(on): With a low on-state resistance, this MOSFET ensures efficient operation with minimal power loss during switching.

Applications

The VND5N07-E MOSFET is ideal for a variety of applications, including:

  • Automotive applications such as headlamp switch, fan controllers, and other high-current drivers.
  • Industrial automation systems where reliable switching and control of high-power components are required.
  • Power management circuits where efficiency and thermal performance are critical.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VND5N07-E MOSFET is no exception, as it is designed to meet the stringent requirements of the automotive industry. It is qualified according to AEC-Q101 standards, ensuring that it performs reliably in the demanding conditions typical of automotive applications.

Package Information

The VND5N07-E is available in a robust TO-252 package, which is suitable for surface-mount technology (SMT) and provides good thermal performance and compactness for space-constrained applications.

In summary, the VND5N07-E from STMicroelectronics is a high-performance, reliable MOSFET that offers excellent efficiency, thermal protection, and load dump protection, making it a top choice for designers in the automotive and industrial sectors.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1898 $50.3654
56+ $1.7968 $100.6208
87+ $1.7406 $151.4322
119+ $1.6845 $200.4555
154+ $1.6283 $250.7582
206+ $1.4599 $300.7394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess