EN
  • EN
  • DE

INTEL SLC3V - Intel E7-4850 2.0GHz 10C 24M 130W

Part No INTEL SLC3V - Intel E7-4850 2.0GHz 10C 24M 130W
Manufacturer Intel
Catalog CPU
Description Intel E7-4850 2.0GHz 10C 24M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423525-INTEL SLC3V - Intel E7-4850 2.0GHz 10C 24M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLC3V - Intel E7-4850 2.0GHz 10C 24M 130W CAD Model

Description

The Intel E7-4850, also known by its codename SLC3V, is a powerful processor designed for the most demanding server and high-performance computing (HPC) environments. As a part of the Intel Xeon E7 product family, this CPU is engineered to deliver exceptional levels of performance, scalability, and reliability, making it well-suited for critical applications and large-scale computing tasks. With a base clock speed of 2.0GHz across its ten cores, the E7-4850 can efficiently manage large workloads, especially when combined with Hyper-Threading technology, which allows it to process up to 20 threads simultaneously. This capability is paramount in virtualized environments and for applications that thrive on parallel processing, such as scientific simulations and data analysis tasks. The processor is built on a 32nm process, offering a good balance between performance and power consumption with a Thermal Design Power (TDP) of 130W. It features a substantial 24MB of L3 cache, which is essential for quickly accessing frequently used data, significantly reducing the time-consuming memory fetch operations that can hamper performance. One of the key strengths of the E7-4850 is its support for high memory capacities and bandwidth. It is compatible with DDR3 memory, capable of supporting large datasets necessary for high-performance computing applications. Furthermore, the CPU incorporates Intel's QuickPath Interconnect (QPI) technology, facilitating fast data transfer between the processor, memory, and other components, which is crucial for maintaining high throughput in complex computing environments. Security and reliability are also paramount features of the E7-4850, with built-in RAS (Reliability, Availability, Serviceability) features designed to ensure continuous operation and data integrity in mission-critical systems. These features, along with support for Intel's Virtualization Technology (VT-x), make the E7-4850 an ideal choice for enterprises that rely on their servers to provide high availability and robust computing performance. Altogether, the Intel E7-4850 is a testament to Intel's commitment to providing cutting-edge technology for enterprise-level computing needs, offering the power and reliability needed to tackle today's most challenging computational tasks.

You May Also Be Interested in

Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess