EN
  • EN
  • DE

100-000000050

Part No 100-000000050
Manufacturer Amd
Catalog CPU
Description Ryzen 5 3500 (6C 6T 3.6/4.1GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436490-100-000000050
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000050 CAD Model

Description

The AMD Ryzen 5 3500, denoted by the part number 100-000000050, is a mid-range processor from the AMD Ryzen 5 Processors Tray category targeted towards budget-conscious gamers and users who need capable multi-thread performance without the premium price. Manufactured by AMD Tray, this CPU provides a solid foundation for building or upgrading a gaming PC or workstation. It features 6 cores and 6 threads, with a base clock speed of 3.6GHz and the ability to boost up to 4.1GHz, ensuring it can handle modern games and applications with ease. Unlike its more expensive counterparts, the Ryzen 5 3500 focuses on providing excellent single-threaded performance, making it particularly effective for gaming where high core counts are less critical. Based on the Zen 2 architecture and fabricated on a 7nm process, it offers improved performance and efficiency over previous generations. The Ryzen 5 3500 is a smart choice for users seeking a mix of performance, power efficiency, and value in their computing needs.

You May Also Be Interested in

Dell
INTEL GOLD 6210U 2.50GHz 20C 27.5M 150W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-4667V4 2.20GHz 18C 45M 135W
Need more? Email Us
Dell
Intel E5-2630v3 2.4GHz 8C 20M 85W
Need more? Email Us
Dell
Intel E5405 2.00GHz 4C 12M 80W
Need more? Email Us
Dell
Intel E5-2695v2 2.40GHz 12C 30M 115W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess