EN
  • EN
  • DE

W3102

Part No W3102
Manufacturer Pulse
Catalog RFID Antennas
Description RFID ANTENNA 13.56MHZ 7.8X7X5MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1310269-W3102
Category RF and Wireless >RFID Antennas
Manufacturer Pulse Electronics
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Frequency 13.56MHz
Size / Dimension 7.80mm L x 7.00mm W x 5.00mm H
Style Coil
Impedance 80 Ohms
Operating Temperature (Min) - 40 C
Operating Temperature (Max) + 125 C
Ultra Librarian 3D Model Ultra Librarian W3102 CAD Model

Description

  • Antenna type coil on ferrite core
  • Frequency 13.56MHz 
  • Inductance 4.7uH
  • Read Distance 17mm 
  • Size 7.8 x 7 x 5 mm 
  • Fully SMD compatible 
  • RoHS Compliant 
  • MSL level 3

You May Also Be Interested in

Molex, LLC
RF ANT 829MHZ/2.205GHZ CER PATCH
Need more? Email Us
Abracon LLC
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $0.4969
Abracon LLC
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us
Johanson Technology Inc.
RF ANT 783MHZ CHIP SOLDER SMD
Need more? Email Us
Molex, LLC
ANTENNA 2.4/5GHZ MIMO 4X4 100MM
Need more? Email Us
Murata Electronics North America
COM-M
Need more? Email Us
Molex, LLC
RF ANT 2.4/5GHZ FLAT PATCH 50MM
Lowest to $2.3098
EPCOS (TDK)
RFID TRANSPONDER COIL 125KHZ SMT / RFID Antenna 125kHz
Lowest to $0.8129
EPCOS (TDK)
RFID ANTENNA 125KHZ
Lowest to $3.2015

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2108 $54.4860
105+ $0.9935 $104.3175
160+ $0.9624 $153.9840
215+ $0.9314 $200.2510
280+ $0.9004 $252.1120
375+ $0.8072 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 908 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess