Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Tube
Product Status Obsolete
Inductance 140µH
Mounting Type Surface Mount
Size / Dimension 0.495" L x 0.280" W (12.57mm x 7.11mm)
Height - Seated (Max) 0.200" (5.08mm)
Temperature Range - Operating 0°C ~ 70°C
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 587869-E5017NL
Ultra Librarian 3D Model Ultra Librarian E5017NL CAD Model

Description

The 587869-E5017NL is a pulse transformer from Pulse.

  • Manufacturer: Pulse
  • Product Name: 587869-E5017NL
  • Type: Pulse Transformer
  • Package: Tube
  • Size: 0.495" L x 0.280" W (12.57mm x 7.11mm)
  • Maximum Seated Height: 0.200" (5.08mm)
  • Mounting Type: Surface Mount
  • Inductance: 140μH
  • Standard Package Quantity: 40 pcs
  • Operating Temperature: 0°C to 70°C
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8504.31.2000
  • Status: Obsolete

You May Also Be Interested in

Pulse
XFRMR 1:1.15CT/1CT:2CT 1.2/1.2MH / 1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1:1.15CT, 1CT:2CT Surface Mount
Lowest to $5.2976
ECAD model for T1076NL
Pulse
XFRMR OCTAL 1:1 100UH SMD / 100μH T3/E3 (Octal) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for TX3047NL
Pulse
XFRMR 4PORT 1:1.36CT 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:1.36CT Transmitter, 1:1CT Receiver Surface Mount
Need more? Email Us
ECAD model for T1129NL
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
ECAD model for HM42-30001LFTR
Pulse
Need more? Email Us
ECAD model for T1601NL
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ECAD model for TG111-E10NYNLFTR
Pulse
XFRMR OCTAL 1:2.42 1.2MH SMD / 1.2mH T1/E1 (Octal) Pulse Transformer 1:2.42 Surface Mount
Need more? Email Us
ECAD model for TX1474NL
Pulse
XFRMR 4PORT 1:1/1.26 1.2MH SMD / 1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:1/1.26 Transmitter, 1:2CT Receiver Surface Mount
Need more? Email Us
ECAD model for T1071NLT
Pulse
Electromechanical Filter Band Pass Filter
Need more? Email Us
ECAD model for B6013T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention