Products specifications Report Issue?

Category CPU
Win Source Part Number 1436769-100-000000038E
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000038E CAD Model

Description

The 100-000000038E CPU, part of AMD Tray's AMD Embedded EPYC/ Ryzen V R/ G/ R series, features the EPYC Embedded 7702 processor. This powerful CPU boasts an impressive 64 cores and 128 threads, with a base clock speed of 2GHz and a boost speed of up to 3.35GHz. Designed for demanding embedded applications, the EPYC Embedded 7702 excels in high-performance computing environments, including data centers, cloud computing, and enterprise-class servers. Its massive core and thread count enable unparalleled parallel processing capabilities, making it ideal for applications requiring extensive computational power. The processor's advanced security features ensure data integrity and protection, while its support for high-speed memory and extensive I/O options provide the flexibility needed for complex embedded systems. The 100-000000038E CPU represents the pinnacle of embedded processing technology, offering unmatched performance for the most demanding tasks.

You May Also Be Interested in

Dell
AMD Opteron 6134 2.53MHz 8C 3M
Need more? Email Us
ECAD model for DELL OS6134WKT8EGO - AMD Opteron 6134 2.53MHz 8C 3M
Dell
AMD Opteron 6380 2.50GHz 16C 16M 115W
Need more? Email Us
ECAD model for DELL KNDVM - AMD Opteron 6380 2.50GHz 16C 16M 115W
Dell
Intel E7-8880v3 2.3GHz 18C 45M 150W
Need more? Email Us
ECAD model for DELL 94FF5 - Intel E7-8880v3 2.3GHz 18C 45M 150W
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL KVFM1 - Intel Platinum 8362 2.80GHz 32C 48M 265W
Dell
Intel Gold 6146 3.20MHz 12C 24.75M 165W
Need more? Email Us
ECAD model for DELL 72G1K - Intel Gold 6146 3.20MHz 12C 24.75M 165W
EMC
EMC CPU Heatsink
Need more? Email Us
ECAD model for EMC 022-000-196 - EMC CPU Heatsink
Dell
Intel E5-2603 1.8GHz 4C 10M 80W
Need more? Email Us
ECAD model for DELL X56FX - Intel E5-2603 1.80GHz 4C 10M 80W
Dell
Intel Platinum 8362 2.80GHz 32C 48M 265W
Need more? Email Us
ECAD model for DELL 338-CCUP - Intel Platinum 8362 2.80GHz 32C 48M 265W
Dell
Intel X6550 2.00GHz 8C 18M 130W
Need more? Email Us
ECAD model for DELL YX4RJ - Intel X6550 2.00GHz 8C 18M 130W

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention