EN
  • EN
  • DE

STA1052RD

Part No STA1052RD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Win Source Part Number 194121-STA1052RD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA1052RD CAD Model

Description

The STA1052RD from STMicroelectronics is a highly integrated solution designed for the automotive market, specifically targeting telematics and connectivity applications. This robust product is part of the Telemaco3P family, which is known for its powerful and versatile automotive processors.

Key Features

  • Advanced Processor: At the heart of the STA1052RD is an advanced dual-core ARM Cortex-A7 processor, which provides the computational power needed for complex tasks and applications. The processor is capable of running at speeds up to 1.5 GHz, enabling high-performance operation.
  • Integrated Security: Security is a critical feature in automotive applications. The STA1052RD includes a dedicated Hardware Security Module (HSM) that ensures secure boot, secure firmware updates, and provides cryptographic services to protect sensitive data.
  • Networking Capabilities: With built-in Ethernet and CAN interfaces, the STA1052RD allows for seamless connectivity within the vehicle’s network, as well as external communication for telematics services.
  • Memory Support: The device supports a range of memory interfaces, including DDR3/DDR3L for high-speed data processing and NAND/NOR flash for reliable data storage.
  • Power Management: An integrated power management unit (PMU) ensures efficient power regulation, which is essential for managing the device's power consumption and for ensuring stable operation in the vehicle's fluctuating power environment.

Applications

The STA1052RD is ideal for a variety of automotive applications, such as:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Vehicle-to-Everything (V2X) Communication
  • Telematics Control Units (TCUs)
  • Connected Gateways

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STA1052RD is designed to meet the stringent requirements of the automotive industry, ensuring reliability and performance in harsh automotive environments. It is AEC-Q100 qualified, which is a standard for automotive electronic components that guarantees a certain level of stress resistance and operational robustness.

Conclusion

The STA1052RD from STMicroelectronics represents a sophisticated blend of performance, security, and connectivity, making it a top choice for modern automotive applications where reliability and advanced features are paramount.

You May Also Be Interested in

Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Ricoh
Lowest to $3.2490
Ricoh
Need more? Email Us
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess