Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 412062-Z80A-CTC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z80A-CTC CAD Model

Description

The Z80A-CTC, manufactured by Sharp Microelectronics, is a programmable counter/timer circuit designed for use with Z80 microprocessor systems. It provides versatile timing and counting functions, making it suitable for a wide range of applications requiring precise timing control.

Applications

  • Serial Communication: Used for generating baud rates for UARTs and other serial communication interfaces.
  • Real-Time Clocks: Implemented as a clock to keep time accurately.
  • Frequency Measurement: Used for measuring the frequency of external signals.
  • Event Counting: Counting external events or pulses.
  • Interrupt Generation: Generating interrupts at precise intervals or after a specific number of events.

Features

  • Four Independent Channels: Provides four independent counter/timer channels, each with its own programmable mode.
  • Programmable Modes: Each channel can be programmed to operate in various modes, including timer, counter, and event counter modes.
  • Prescaler: Each channel has a prescaler that can be used to divide the input clock frequency, allowing for a wider range of timing intervals.
  • Interrupt Capability: Each channel can generate an interrupt upon reaching a terminal count, allowing the CPU to respond to specific timing events.
  • Daisy-Chain Compatibility: Supports daisy-chaining multiple CTC devices to expand the number of available channels.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.

Benefits

  • Precise Timing Control: Enables precise timing and counting functions in Z80 microprocessor systems.
  • Versatile Functionality: Supports a wide range of timing and counting applications with its programmable modes and prescaler.
  • Reduced CPU Overhead: Offloads timing and counting tasks from the CPU, freeing it up for other tasks.
  • Simplified System Design: Simplifies system design by providing a dedicated timing and counting solution.
  • Enhanced System Performance: Improves system performance by providing precise and reliable timing control.

Additional Details

The Z80A-CTC operates with a clock frequency of up to 4 MHz. Each channel has a 16-bit counter. The device is typically packaged in a 28-pin DIP (Dual In-line Package). It requires a single 5V power supply for operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
ECAD model for U05JH44
Micron Technology Inc.
Need more? Email Us
ECAD model for U1032AABG-14-F
Atmel
Need more? Email Us
ECAD model for U6204B-CFLG3
Atmel
Need more? Email Us
ECAD model for U4050B-NFLG3
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA2136PC
ELAN Microelectronics
Need more? Email Us
ECAD model for U8911-BL011
Atmel
Need more? Email Us
ECAD model for U2321B-AFPGB
Atmel
Need more? Email Us
ECAD model for U4283BM
UTC
Need more? Email Us
ECAD model for U74LVC1G07G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention