Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955568-SL7YU
Series *
Ultra Librarian 3D Model Ultra Librarian SL7YU CAD Model

Description

The Intel SL7YU is a mobile processor, specifically a Mobile Intel Pentium 4-M processor. This processor is designed to be used in laptop computers, offering a balance of performance and power efficiency. This allows for a more portable computing experience.

Applications:

  • Laptop computers: Used as the main CPU in various laptop models.
  • Mobile workstations: Can be used in higher-end laptops requiring more processing power for professional applications.
  • Embedded systems: May find application in embedded systems that require x86 architecture and moderate processing capabilities.

Features:

  • Pentium 4 Architecture: Based on Intel's NetBurst microarchitecture.
  • Mobile Optimized: Designed for lower power consumption and thermal output, ideal for mobile devices.
  • Enhanced SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage to conserve power.
  • 512KB L2 Cache: Integrated Level 2 cache for faster data access.
  • 400 MHz Front Side Bus (FSB): Facilitates communication between the processor and other system components.

Benefits:

  • Improved Mobile Performance: Provides processing power for common laptop tasks such as web browsing, document editing, and multimedia playback.
  • Extended Battery Life: Power-saving features contribute to longer battery life in laptop computers.
  • Enhanced Multitasking: Capable of handling multiple applications simultaneously.
  • Reliable Operation: Provides stable performance for everyday computing needs.

Additional Details:

The SL7YU is typically socketed into a 478-pin Micro-FCPGA (Micro-Flip Chip Pin Grid Array) socket on the motherboard. It generally operates at a clock speed of around 2.2 GHz, though this can vary slightly depending on the specific model. The TDP (Thermal Design Power) is designed to be suitable for mobile environments, allowing for effective cooling solutions within laptops. This processor is a single-core processor, meaning it has one physical processing unit.

It supports various instruction sets, including MMX, SSE, and SSE2, which enhance its multimedia processing capabilities. The Pentium 4-M was a key processor in its time, enabling better performance in portable computers.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention