EN
  • EN
  • DE

PPC460SX-RNB1000

Part No PPC460SX-RNB1000
Manufacturer AMCC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016235-PPC460SX-RNB1000
Categories OEM Parts(O-R)
Manufacturer AMCC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC460SX-RNB1000 CAD Model

Description

The AMCC PPC460SX-RNB1000 is a high-performance embedded PowerPC processor designed for a wide range of networking and communication applications. It combines a powerful PowerPC core with a rich set of peripherals and interfaces, making it suitable for demanding embedded systems.

Applications

  • Networking Equipment: Routers, switches, and network interface cards (NICs).
  • Storage Devices: Network-attached storage (NAS) devices and storage controllers.
  • Industrial Control Systems: Programmable logic controllers (PLCs) and industrial automation equipment.
  • Telecommunications: Wireless base stations and telecommunication infrastructure.
  • Aerospace and Defense: Embedded systems in aerospace and defense applications requiring high reliability.

Features

  • PowerPC 460SX Core: Features a high-performance PowerPC 460SX processor core with a clock speed of 1000 MHz (1 GHz).
  • Integrated Memory Controller: Includes a built-in memory controller supporting DDR2 SDRAM, providing high-speed memory access.
  • Gigabit Ethernet Interface: Equipped with one or more Gigabit Ethernet ports for high-speed network connectivity.
  • PCI/PCIe Interface: Incorporates a PCI or PCIe interface for connecting to peripherals and expansion cards.
  • Serial Interfaces: Provides UART, SPI, and I2C serial interfaces for communication with various devices.
  • DMA Controller: Features a direct memory access (DMA) controller for efficient data transfers between peripherals and memory.
  • Security Features: May include security features such as encryption accelerators and secure boot capabilities.

Benefits

  • High Performance: Provides high processing power for demanding embedded applications.
  • Integrated Peripherals: Reduces system complexity and cost by integrating essential peripherals on-chip.
  • High-Speed Memory Access: DDR2 SDRAM support enables fast data transfers between the processor and memory.
  • Flexible Connectivity: Multiple Ethernet, PCI/PCIe, and serial interfaces provide versatile connectivity options.
  • Enhanced Security: Security features protect against unauthorized access and data breaches.

Additional Details

The PPC460SX-RNB1000 typically comes in a BGA (Ball Grid Array) package. It requires a specific power supply voltage (e.g., 1.0V for the core and 1.8V for the I/O). Detailed specifications include the operating temperature range, power consumption, and pinout. Software development for this processor typically involves using a cross-compiler and a JTAG debugger. The availability of software development kits (SDKs) and board support packages (BSPs) can greatly simplify the development process.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess