The Ricoh RN5VL28CA-TR is a voltage detector IC designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. This IC is part of the RN5VL series, known for its low current consumption and high accuracy. The 'TR' suffix indicates that it is supplied in tape and reel packaging for automated assembly processes.
Applications
- Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions, preventing erratic behavior and ensuring proper initialization.
- Power Management Systems: Used in power management circuits to monitor voltage rails and initiate power-saving modes or system shutdown to prevent damage due to undervoltage conditions.
- Battery Monitoring: Detects low battery conditions in portable devices and triggers alerts or system shutdown to prevent deep discharge and data loss.
- Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring power supply voltages and triggering safety measures in case of voltage drops.
- Automotive Electronics: Monitors critical voltage levels in automotive systems and provides reset signals to prevent malfunctions due to voltage fluctuations.
Features
- Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
- High-Accuracy Detection Voltage: Provides precise voltage monitoring with a typical accuracy of ±2%.
- Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring a stable reset signal.
- Small Package Size: Available in compact packages like SOT-23, allowing for space-saving designs.
- Open Drain Output: Offers flexibility in interfacing with different logic levels and allows for wired-OR configuration.
Benefits
- Improved System Reliability: Prevents system malfunctions and data corruption due to voltage drops, ensuring stable operation.
- Extended Battery Life: Low power consumption helps extend the battery life of portable devices.
- Simplified Circuit Design: Integrated features reduce the need for external components, simplifying the design process.
- Cost-Effective Solution: Provides reliable voltage monitoring and reset functionality at a competitive price.
- Robust Performance: Built-in hysteresis and high accuracy ensure reliable operation even in noisy environments.
The RN5VL28CA-TR is typically configured with a 2.8V detection voltage. Its open-drain output requires a pull-up resistor to the desired logic level. The small package size makes it suitable for compact electronic devices. The 'TR' suffix indicates that the device is supplied in tape and reel packaging for efficient automated assembly.