EN
  • EN
  • DE

BFG590W/X

Part No BFG590W/X
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description NPN 5 GHz wideband transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153196-BFG590W/X
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFG590W/X CAD Model

Description

Product Overview: BFG590W/X from NXP Semiconductors

The BFG590W/X is a high-performance, wideband silicon NPN bipolar transistor designed by NXP Semiconductors. This transistor is specifically engineered to meet the demanding requirements of contemporary RF front-end applications. With its exceptional features, the BFG590W/X is ideal for a broad range of uses, including but not limited to telecommunications, satellite systems, professional mobile radios, and high-frequency amplifiers.

Key Features

  • Frequency Range: The BFG590W/X boasts a wide frequency range, making it suitable for various high-frequency applications.
  • High Gain: It offers high power gain, which ensures efficient signal amplification in RF circuits.
  • Low Noise Figure: The low noise figure of this device makes it an excellent choice for applications where signal clarity is paramount.
  • High Linearity: Its high linearity performance ensures minimal signal distortion, which is crucial for maintaining the integrity of the transmitted or received signal.
  • Robustness: The BFG590W/X is designed to withstand tough operating conditions, making it reliable for use in various environments.

Applications

The versatility of the BFG590W/X allows it to be used in a diverse set of applications. It is particularly well-suited for:

  • RF power amplifiers in GSM, CDMA, and WCDMA mobile phones and base stations
  • Driver stages in high-power amplifiers
  • Low-noise amplifiers for satellite receivers and professional radios
  • Wideband applications requiring high linearity

Technical Specifications

Some of the technical specifications of the BFG590W/X include:

  • Transition frequency (fT) typically greater than 25 GHz
  • Collector-emitter voltage (VCEO) rated at 12 V
  • Collector current (IC) up to 40 mA
  • Output power (Ptot) up to 1.3 W

Quality and Reliability

As with all NXP products, the BFG590W/X is manufactured to the highest quality standards, ensuring reliability and performance consistency. It is also supported by NXP's comprehensive technical documentation and application support, making integration into your designs as seamless as possible.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess