EN
  • EN
  • DE

NP3700PBIBB-700

Part No NP3700PBIBB-700
Manufacturer AMCC
Catalog Custom Parts (N - R)
Description 5-GBPS Integrated Packet Processor And Traffic Manager
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198530-NP3700PBIBB-700
Categories Custom Parts
Manufacturer AMCC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NP3700PBIBB-700 CAD Model

Description

The NP3700PBIBB-700 is a PowerPC processor card manufactured by AMCC (Applied Micro Circuits Corporation). It is designed for high-performance embedded applications requiring significant processing power and networking capabilities. This card likely features a PowerPC processor core operating at a specific clock speed (implied by the '700' in the name, possibly 700MHz), and includes integrated peripherals to facilitate network connectivity and data processing.

Applications:

  • Network switches and routers: The high processing power is ideal for handling packet processing and routing protocols.
  • Storage systems: Suitable for controlling and managing large storage arrays due to its I/O capabilities.
  • Industrial control systems: Can be used in demanding industrial environments requiring real-time processing and communication.
  • Telecommunications infrastructure: Used in base stations and other telecom equipment for signal processing and control.
  • Military and aerospace applications: Suitable for embedded systems in military and aerospace environments due to its ruggedness and reliability.

Features:

  • PowerPC Processor Core: Provides a high-performance processing engine.
  • Integrated Ethernet Controllers: Facilitates network connectivity.
  • Memory Interface: Supports various memory types for data storage and processing.
  • PCI/PCIe Interface: Allows for expansion and connectivity to other peripherals.
  • Serial Communication Ports: Provides connectivity for debugging and control.
  • Onboard Flash Memory: Used for storing boot code and configuration data.
  • Real-Time Clock (RTC): Maintains accurate timekeeping for system operations.

Benefits:

  • High Performance: Enables fast processing of data and efficient execution of applications.
  • Scalability: Can be easily integrated into larger systems and expanded as needed.
  • Reliability: Designed for demanding environments and provides stable operation.
  • Connectivity: Offers a variety of interfaces for connecting to other devices and networks.
  • Reduced Development Time: Integrated peripherals and software support can simplify development efforts.
  • Lower Power Consumption: Optimized for energy efficiency.

Additional Details:

While specific specifications would require a datasheet, the NP3700PBIBB-700 likely includes features like DDR memory support, multiple Gigabit Ethernet ports, PCI/PCIe interfaces for expansion cards, and various serial communication interfaces (UART, SPI, I2C). It likely operates within a specific voltage range and temperature range, designed for reliable operation in industrial or telecommunications environments. The PowerPC core likely supports a variety of operating systems, including Linux and VxWorks.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
PLX
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
QSI
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess