Products specifications Report Issue?

Reference Date Code 1613+Rohs
Reference case BGA
Manufacturer Altera
Manufacturer Homepage www.altera.com
Win Source Part Number 738117-EPM570F256C5NN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM570F256C5NN CAD Model

Description

The EPM570F256C5NN is a member of the MAX® V family of Complex Programmable Logic Devices (CPLDs) from Altera (now Intel). These CPLDs offer a low-cost, low-power solution for a variety of applications requiring programmable logic.

Applications

  • System-level integration: Combining multiple discrete logic functions into a single device.
  • Glue logic: Interfacing between different components in a system.
  • Power supply sequencing and monitoring: Controlling the order in which power is applied to different parts of a system.
  • FPGA configuration: Storing the configuration data for an FPGA.
  • Interface bridging: Converting between different interface standards.

Features

  • 570 logic elements (LEs): Provides a significant amount of programmable logic resources.
  • 256 pins: Offers a large number of I/O pins for interfacing with external devices.
  • Embedded memory: Includes on-chip memory for data storage.
  • Low power consumption: Minimizes power dissipation for energy-efficient applications.
  • In-system programmability (ISP): Allows for easy updates and configuration changes.
  • Fast propagation delay: Ensures high-speed operation.

Benefits

  • Reduced board space: Integrates multiple functions into a single device, saving space on the PCB.
  • Lower system cost: Reduces the number of components required in a system.
  • Increased flexibility: Allows for easy modification and customization of logic functions.
  • Improved performance: Offers high-speed operation and efficient logic implementation.
  • Enhanced reliability: Reduces the number of interconnections, improving system reliability.

Additional Details

The EPM570F256C5NN CPLD is based on a non-volatile architecture, meaning that the configuration data is retained even when power is removed. It supports a variety of I/O standards and offers advanced features such as hot-socketing and programmable slew rate control. Detailed specifications, including timing characteristics, power consumption, and package dimensions, can be found in the device's datasheet from Intel (formerly Altera). The 'C5' designation indicates the speed grade, and 'NN' refers to the package type (likely a QFP or TQFP).

You May Also Be Interested in

Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $166.3200
ECAD model for LC4512V-75TN176I
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic
Lowest to $6.7202
ECAD model for M4A3-64/32-10VI48
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Need more? Email Us
ECAD model for LC4064V-10T100I
Cypress Semiconductor Corp
IC CPLD 1536MC 10NS 208BQFP
Need more? Email Us
ECAD model for CY39100V208B-125NTC
Microchip Technology
IC CPLD 48MACRO Q-PWR OTP 44PLCC
Need more? Email Us
ECAD model for ATV2500BQ-20JC
Lattice Semiconductor Corporation
3.3V, 2.5V and 1.8V In-System Programmable eXpanded Programmable Logic Device XPLD™ Family | IC CPLD 768MC 5NS 484FBGA
Lowest to $50.1502
ECAD model for LC5768MV-5F484C
Amd
IC CPLD 64MC 6.7NS 56CSBGA
Need more? Email Us
ECAD model for XC2C64A-7CP56I
Lattice Semiconductor Corporation
Product Change Notifications (PCNs) have been issued to discontinue all devices in this data sheet. | IC CPLD 10MC 10NS 24DIP
Need more? Email Us
ECAD model for GAL22V10D-10LPNI
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
Lowest to $15.3582
ECAD model for LC4128ZC-42TN100C

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention