EN
  • EN
  • DE

C3117.41.02

Part No C3117.41.02
Manufacturer General Cable/Carol Brand
Catalog Multiple Conductor Cables
Description CABLE 5COND 18AWG WHITE 1000'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer General Cable/Carol Brand
Cable Type Multi-Conductor
Number of Conductors 5
Wire Gauge 18 AWG
Conductor Strand Solid
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.182" (4.62mm)
Length 1000.0' (304.8m)
Jacket Color White
Ratings ASTM B-3
Features Rip Cord
Voltage 150V
Operating Temperature Range 0°C ~ 75°C
Usage Communication, Control
Jacket (Insulation) Thickness 0.015" (0.38mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Win Source Part Number 770905-C3117.41.02
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian C3117.41.02 CAD Model

Description

The C3117.41.02 is a multi-conductor control cable manufactured by General Cable/Carol Brand. It is designed for a variety of industrial and commercial applications requiring reliable signal and power transmission. This cable is known for its durable construction and resistance to harsh environmental conditions, making it suitable for demanding environments.

Applications

  • Industrial Automation: Used for connecting control panels, sensors, and actuators in automated manufacturing systems.
  • Process Control: Applied in process industries such as chemical plants and refineries for transmitting signals from instrumentation and control devices.
  • Machine Tool Wiring: Employed in machine tools for connecting control circuits, motors, and sensors.
  • Commercial Buildings: Used in building automation systems for lighting control, HVAC systems, and security systems.

Features

  • Multiple Conductors: Contains multiple insulated conductors for transmitting multiple signals or power and signals simultaneously.
  • PVC Insulation: Polyvinyl chloride (PVC) insulation provides excellent electrical insulation and resistance to moisture, chemicals, and abrasion.
  • Oil Resistance: Designed to withstand exposure to oil and other industrial fluids, ensuring long-term reliability in harsh environments.
  • Flame Retardant: Constructed with flame-retardant materials to prevent the spread of fire, enhancing safety.
  • UL Listed: Meets Underwriters Laboratories (UL) safety standards, ensuring the cable is safe for its intended use.

Benefits

  • Reliable Signal Transmission: Ensures consistent and accurate signal transmission, minimizing downtime and improving system performance.
  • Durable Construction: Withstands harsh environmental conditions, reducing the need for frequent replacements and lowering maintenance costs.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications, providing flexibility in system design.
  • Enhanced Safety: Flame-retardant properties and UL listing enhance safety, protecting personnel and equipment.
  • Cost-Effective: Long-term reliability and reduced maintenance costs make it a cost-effective solution for various wiring needs.

Additional Details

The C3117.41.02 cable typically consists of stranded copper conductors for flexibility and durability. The conductors are color-coded for easy identification during installation. The outer jacket provides additional protection against abrasion, chemicals, and UV radiation. The specific number of conductors and gauge size may vary depending on the application requirements. It is crucial to consult the cable's specifications to ensure it meets the electrical and environmental requirements of the intended application.

Proper installation practices, including correct termination and support methods, are essential for ensuring the long-term reliability of the cable. It is important to follow industry standards and best practices for cable management to prevent damage and ensure safe operation. This cable is a robust and reliable solution for various control and power transmission needs in demanding industrial and commercial environments.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Belden Inc.
CBL 8TRIAD 16AWG SHLD / 24 (8 Triad Twisted) Conductor Multi-Triad Cable Black 16 AWG Foil 2500' (762.0m)
Need more? Email Us
HARTING
CABLE 4COND 22AWG BLK SHLD 50M
Need more? Email Us
Belden Inc.
CBL 12COND 26 AWG SHLD MACHFLEX / 12 Conductor Multi-Conductor Cable Chrome 26 AWG Foil, Spiral 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
HARTING
CABLE 4COND 22AWG GREEN SHLD 50M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess