EN
  • EN
  • DE

AS-003AO

Part No AS-003AO
Manufacturer Alpha Wire
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1045942-AS-003AO
Categories OEM Parts(A-B)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS-003AO CAD Model

Description

The AS-003AO is a specific type of wire or cable manufactured by Alpha Wire. Alpha Wire is known for producing high-quality wires, cables, and tubing for various industrial and electronic applications. The AS-003AO is likely a specialized wire designed to meet particular performance or environmental requirements.

Applications

  • Internal wiring of electronic equipment.
  • Control panels and instrumentation.
  • Robotics and automation systems.
  • Aerospace and defense applications (depending on specifications).
  • Medical devices (depending on specifications).

Features

  • Conductor Material: Typically tinned or bare copper for good conductivity.
  • Insulation Material: PVC, XLPE, or other specialized polymers depending on the application.
  • Voltage Rating: Varies depending on insulation type and thickness (e.g., 300V, 600V).
  • Temperature Rating: Can range from -40°C to +105°C depending on the insulation material.
  • Shielding: May include shielding (braided or foil) for EMI/RFI protection.
  • Stranding: Stranded conductors for flexibility and durability.

Benefits

  • Reliable signal transmission due to high-quality conductor material.
  • Durable insulation provides protection against abrasion, chemicals, and extreme temperatures.
  • Flexibility allows for easy installation in tight spaces.
  • Shielding options minimize interference in sensitive applications.
  • Compliance with industry standards ensures performance and safety.

Additional Details

The specific characteristics of the AS-003AO wire, such as its gauge, insulation material, and shielding, will determine its suitability for different applications. Alpha Wire provides detailed datasheets for their products, which should be consulted for precise specifications. These datasheets typically include information on the wire's construction, electrical properties, and environmental ratings. Alpha Wire cables are often used in harsh environments and are designed to withstand physical stress and chemical exposure.

When selecting wire, it's important to consider the current-carrying capacity, voltage drop, and environmental conditions to ensure reliable and safe operation. Always follow industry best practices and safety guidelines when working with electrical wiring.

You May Also Be Interested in

Kemet
Need more? Email Us
Generic
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess