Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Package Spool
Cable Type Hook-Up
Wire Gauge 14 AWG
Conductor Strand 41/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Silicone Rubber
Jacket (Insulation) Diameter 0.168" (4.27mm)
Jacket (Insulation) Thickness 0.047" (1.19mm)
Length 100.0' (30.5m)
Voltage 600V
Temperature Range - Operating -40°C ~ 150°C
Jacket Color Black
Ratings ISO 10993, UL Style 3212
Features Biological Compatibility
Base Product Number 391441
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1337644-391441 BK005
Ultra Librarian 3D Model Ultra Librarian 391441 BK005 CAD Model

Description

The Alpha Wire 1337644-391441 BK005 is a hook-up wire with a wire gauge of 14 AWG.

  • Package: Spool
  • Length: 100 feet (30.5 meters)
  • Material: Copper, tinned
  • Conductor Strand: 41/30
  • Jacket (Insulation) Material: Silicone Rubber
  • Diameter: 0.168 inches (4.27mm)
  • Thickness: 0.047 inches (1.19mm)
  • Voltage Rating: 600V
  • Rated: ISO 10993 and UL Style 3212
  • Temperature Range: -40°C to 150°C

You May Also Be Interested in

NTE
HOOK-UP 18AWG 600V BLACK 100' / 18 AWG Hook-Up Wire Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for WT18-00-100
TE Connectivity
CBL 1 COND 24AWG 600V WHT / 24 AWG Hook-Up, Shielded Wire 19/36 White 600V
Need more? Email Us
ECAD model for 55/1114-24-9-9
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
ECAD model for 55PC0211-22-9CS3269
TE Connectivity
HOOK-UP DL WALL STRND 16AWG 600V / 16 AWG Hook-Up, Dual Wall Wire 19/29 600V
Need more? Email Us
ECAD model for 44A0111-16-944-L030
Belden Inc.
HOOK-UP STRND 22AWG ORG 100'
Need more? Email Us
ECAD model for 83005 003100
TE Connectivity
HOOK-UP STRND 26AWG 600V WHITE / 26 AWG Hook-Up Wire 19/38 White 600V
Lowest to $0.9942
ECAD model for FLHTC0311-26-9CS3125
TE Connectivity
HOOK-UP STRND 24AWG 600V WHT/BLU / 24 AWG Hook-Up Wire 19/36 White, Blue Stripe 600V
Need more? Email Us
ECAD model for CS1332-000
TE Connectivity
HOOK-UP DUAL WALL STRND 8AWG BLU / 8 AWG Hook-Up, Dual Wall Wire 665/36 Blue 600V
Need more? Email Us
ECAD model for 82A0811-8-6
TE Connectivity
HOOK-UP STRND 26AWG 600V WHITE / 26 AWG Hook-Up Wire 19/38 White 600V
Lowest to $43.8698
ECAD model for 55/0114-26-9

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention