Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Series MIL-W-16878/6 Type ET
Package Spool
Cable Type Hook-Up
Wire Gauge 32 AWG
Conductor Strand Solid
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Polytetrafluoroethylene (PTFE)
Jacket (Insulation) Diameter 0.019" (0.50mm)
Jacket (Insulation) Thickness 0.005" (0.13mm)
Length 100.0' (30.5m)
Voltage 250V
Temperature Range - Operating -55°C ~ 200°C
Jacket Color Brown
Base Product Number 33201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 33201 BR005-ND,33201BR005
Standard Package 1
Win Source Part Number 1028785-33201 BR005
Ultra Librarian 3D Model Ultra Librarian 33201 BR005 CAD Model

Description

The Alpha Wire 33201 BR005 is a single conductor cable (hook-up wire) with a wire gauge of 32 AWG and a length of 100.0' (30.5m).

  • Voltage Rating: 250V
  • Jacket Material: Polytetrafluoroethylene (PTFE)
  • Temperature Range: -55°C ~ 200°C
  • Packaging: spool
  • Conductor Strand: solid copper, silver coated material
  • Popularity: medium
  • REACH: not affected by REACH status
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8544.49.3080

You May Also Be Interested in

TE Connectivity
HOOK-UP STRND 20AWG 600V RED / 20 AWG Hook-Up Wire 19/32 Red 600V
Need more? Email Us
ECAD model for CA7129-000
TE Connectivity
CABLE STRANDED
Need more? Email Us
ECAD model for 44A0111-22-9-10CS3144L193
TE Connectivity
HOOK-UP DL WALL STRND 16AWG YLW / 16 AWG Hook-Up, Dual Wall Wire 19/29 Yellow 600V
Need more? Email Us
ECAD model for 55A0811-16-4
Belden Inc.
HOOK-UP STRND 20AWG BLACK 100' / 20 AWG Hook-Up Wire 10/30 Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 39120 010100
TE Connectivity
CBL 1 COND 24AWG 600V WHT / 24 AWG Hook-Up, Shielded Wire 19/36 White 600V
Need more? Email Us
ECAD model for 55/1114-24-9-9
Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 65/30 Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 6718 BK005
TE Connectivity
HOOK-UP STRND 28AWG 600V RED / 28 AWG Hook-Up Wire 7/36 Red 600V
Need more? Email Us
ECAD model for 55A0111-28-2
Alpha Wire
CBL 1 COND 30AWG SLATE 100' / 30 AWG Hook-Up, Shielded Wire 7/38 Slate 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for M3601 SL005
TE Connectivity
HOOK-UP DL WALL STRND 24AWG BLK / 24 AWG Hook-Up, Dual Wall Wire 19/36 Black 600V
Need more? Email Us
ECAD model for 55A0811-24-0

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention