EN
  • EN
  • DE

AOZ8900

Part No AOZ8900
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Ultra-Low Capacitance TVS Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1145114-AOZ8900
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOZ8900 CAD Model

Description

The AOZ8900 is a transient voltage suppressor (TVS) designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. Manufactured by Alpha & Omega Semiconductor, Inc., this device provides robust protection in a compact package, making it suitable for a wide range of applications.

Applications

  • Protection of I/O interfaces in portable devices such as smartphones and tablets.
  • Protection of data lines in computers and peripherals.
  • Protection of communication lines in industrial equipment.
  • Protection of automotive electronics.
  • General purpose ESD protection.

Features

  • Low clamping voltage: Minimizes stress on protected components during transient events.
  • Low leakage current: Ensures minimal power consumption in normal operation.
  • Fast response time: Quickly clamps transient voltages to protect downstream circuitry.
  • Small package size: Allows for high-density board layouts.
  • RoHS compliant: Environmentally friendly.
  • High surge capability: Robust protection against high-energy transients.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage caused by transient voltage events, extending the lifespan of the electronic device.
  • Reduced downtime: Prevents system failures due to ESD and surge events, minimizing interruptions in operation.
  • Improved product performance: Ensures stable operation of electronic devices even in harsh environments with frequent transient voltage events.
  • Cost savings: Reduces the need for repairs and replacements of damaged components.
  • Simplified design: Easy to implement in a variety of applications with minimal impact on board space.

Additional Details

The AOZ8900 typically features a standoff voltage suitable for protecting 5V or 3.3V systems. It is available in a small surface-mount package, such as a DFN or SOD package, to minimize board space requirements. The device's key electrical specifications include its reverse standoff voltage, clamping voltage, peak pulse current, and capacitance. It's crucial to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper implementation and optimal protection.

Alpha & Omega Semiconductor provides comprehensive datasheets and application notes to support the integration of the AOZ8900 into various designs. Proper grounding and layout techniques are important to maximize the effectiveness of the TVS diode. The AOZ8900 offers a reliable and cost-effective solution for protecting sensitive electronics from the damaging effects of transient voltage events.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess