EN
  • EN
  • DE

AON6982

Part No AON6982
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog OEM Parts (A - B)
Description 30V Dual Asymmetric N-Channel MOSFET, DFN5x6D-8L, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045151-AON6982
Categories OEM Parts(A-B)
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AON6982 CAD Model

Description

The AON6982 is a dual N-Channel MOSFET from Alpha & Omega Semiconductor. This device integrates two N-Channel MOSFETs in a single package, optimized for synchronous rectification in DC-DC converters and other power management applications. Its design emphasizes high efficiency and low on-resistance, making it a valuable component for space-constrained and high-performance systems.

Applications

  • Synchronous Rectification in DC-DC Converters
  • Load Switching
  • Power Management in Notebook Computers
  • Power Management in Portable Devices

Features

  • Dual N-Channel MOSFET: Integrates two MOSFETs in a single package for space saving.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency at high frequencies.
  • Fast Switching Speed: Enables high-frequency operation.
  • Thermally Efficient Package: Enhances heat dissipation for reliable operation.

Benefits

  • Increased Efficiency: Low on-resistance and gate charge contribute to reduced power losses and higher efficiency in power conversion applications.
  • Compact Design: Integrates two MOSFETs in a single package, reducing board space requirements.
  • Improved Thermal Performance: Thermally efficient package allows for operation at higher power levels with enhanced heat dissipation.
  • Simplified Design: Reduces component count and simplifies PCB layout.
  • Environmentally Friendly: RoHS compliant, ensuring compliance with environmental regulations.

Additional Details

Each MOSFET in the AON6982 features a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) that varies depending on the case temperature and gate-source voltage. It is designed for optimal performance in synchronous rectification and load switching applications. The device is typically available in a DFN5x6 package.

The AON6982 MOSFET incorporates advanced trench technology, enabling a superior figure of merit (FOM) that balances on-resistance and gate charge. This results in exceptional switching performance and reduced power losses. Its thermally efficient package ensures reliable operation even at high power levels.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Intel
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0869 $59.7795
130+ $0.8928 $116.0640
205+ $0.8639 $177.0995
280+ $0.8362 $234.1360
360+ $0.8085 $291.0600
480+ $0.7253 $348.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess