EN
  • EN
  • DE

SC8548CVTMANGD

Part No SC8548CVTMANGD
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 316116-SC8548CVTMANGD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC8548CVTMANGD CAD Model

Description

The SC8548CVTMANGD is a high-performance PowerQUICC III processor from Freescale Semiconductor (now NXP Semiconductors). It's a system-on-chip (SoC) designed for networking, telecommunications, and industrial applications requiring substantial processing power and advanced connectivity features.

Applications

  • Networking Equipment (Routers, Switches, Gateways)
  • Wireless Base Stations
  • Industrial Control Systems
  • Storage Systems (NAS, SAN)
  • Military and Aerospace Applications

Features

  • Power Architecture e500 Core: Based on the high-performance Power Architecture e500 core, offering excellent processing capabilities.
  • Integrated Memory Controller: Includes a high-bandwidth memory controller supporting DDR2/DDR3 memory.
  • Gigabit Ethernet Controllers: Features multiple Gigabit Ethernet controllers for high-speed networking.
  • PCI Express (PCIe) Interfaces: Provides PCI Express interfaces for connecting to peripherals and expansion cards.
  • Serial RapidIO (SRIO) Interface: Incorporates a Serial RapidIO interface for high-speed inter-processor communication.
  • Security Engine: Includes a hardware security engine for encryption, decryption, and authentication.
  • DMA Controllers: Features DMA (Direct Memory Access) controllers for efficient data transfer between peripherals and memory.
  • Integrated Interrupt Controller: Provides a sophisticated interrupt controller for handling interrupts from various sources.

Benefits

  • High Performance: The Power Architecture e500 core delivers high processing power for demanding applications.
  • High Bandwidth Connectivity: Multiple Gigabit Ethernet, PCIe, and SRIO interfaces provide high-bandwidth connectivity.
  • Enhanced Security: The integrated security engine protects data and prevents unauthorized access.
  • Flexibility: The configurable peripherals and interfaces allow for flexible system design.
  • Scalability: The processor can be scaled to meet different performance requirements.

Additional Details

The SC8548CVTMANGD operates at various clock frequencies and supports a wide range of operating temperatures. The specific memory configuration, peripheral options, and power consumption depend on the specific model. Detailed specifications can be found in the product datasheet. The device is typically packaged in a BGA (Ball Grid Array) package for reliable surface mounting.

This processor is designed for applications requiring high performance, advanced connectivity, and robust security features. It's a key component in many networking, telecommunications, and industrial systems.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess