EN
  • EN
  • DE

AON6104FH

Part No AON6104FH
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 8DFN 5X6 / - - - - -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Alpha & Omega Semiconductor Inc.
Package Tape & Reel (TR)
Product Status Obsolete
REACH Status REACH Unaffected
ECCN OBSOLETE
Other Names 785-AON6104FHTR
Standard Package 3,000
Win Source Part Number 1045145-AON6104FH
Ultra Librarian 3D Model Ultra Librarian AON6104FH CAD Model

Description

The AON6104FH is a high-performance MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Alpha & Omega Semiconductor (AOS). It is designed for efficient power switching and load management in various applications. This MOSFET offers a combination of low on-resistance and fast switching speed, making it suitable for demanding power electronic circuits.

Applications:

  • DC-DC converters
  • Load switches
  • Battery management systems
  • Power management in portable devices
  • Synchronous rectification

Features:

  • Low on-resistance (RDS(on))
  • High-speed switching
  • Low gate charge
  • Avalanche rated
  • Logic level gate drive
  • RoHS compliant
  • Halogen-free

Benefits:

  • Improved efficiency in power conversion applications due to low RDS(on).
  • Reduced power losses and heat generation.
  • Faster switching speeds lead to improved performance in high-frequency applications.
  • Simplified gate drive requirements with logic level compatibility.
  • Enhanced reliability with avalanche rating.
  • Environmentally friendly due to RoHS compliance and halogen-free construction.

Additional Details:

The AON6104FH offers exceptionally low on-resistance, which significantly reduces power dissipation during conduction. This characteristic is critical in applications where energy efficiency is of utmost importance. Its fast switching speed minimizes switching losses, further enhancing overall efficiency. The logic-level gate drive simplifies the design of gate drive circuitry, making it compatible with low-voltage microcontrollers and control devices. The avalanche rating ensures that the device can withstand transient voltage spikes without damage, contributing to its robustness and reliability. The MOSFET is available in a surface-mount package, facilitating automated assembly and reducing board space requirements. The device's datasheet provides comprehensive information on its electrical characteristics, thermal performance, and application guidelines. The AON6104FH is designed for use in a wide range of operating temperatures and is commonly used in both consumer and industrial applications. It is optimized for synchronous rectification applications, where its low on-resistance helps to minimize conduction losses. Its performance characteristics make it suitable for battery-powered applications, as well as for power management in various electronic devices.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7842 $58.8150
180+ $0.6433 $115.7940
280+ $0.6237 $174.6360
385+ $0.6029 $232.1165
500+ $0.5833 $291.6500
665+ $0.5232 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,334 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess