The P0460AI is a power MOSFET from NIKO-SEM, designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, enabling efficient power conversion and reduced power losses in a variety of electronic devices.
Applications
- DC-DC converters
- Synchronous rectification in power supplies
- Motor control applications
- Load switching
- Battery management systems
Features
- Low on-resistance (RDS(on)) for reduced power losses
- Low gate charge (Qg) for fast switching speed
- High avalanche energy rating
- Trench technology for enhanced performance
- RoHS compliant
Benefits
- Increased energy efficiency in power supplies and converters
- Reduced heat generation, leading to improved system reliability
- Faster switching speeds for improved performance in high-frequency applications
- Simplified thermal management due to low RDS(on)
- Environmentally friendly due to RoHS compliance
Additional Details
The P0460AI is typically packaged in a TO-252 or similar surface-mount package. It features a voltage rating of 60V and a continuous drain current rating that varies based on the specific package and operating conditions. The low on-resistance minimizes conduction losses, making it suitable for applications where efficiency is paramount. Its fast switching speed minimizes switching losses. The device's robustness is enhanced by its high avalanche energy rating. The device is suitable for a wide range of applications requiring efficient power switching.