EN
  • EN
  • DE

AO6706

Part No AO6706
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144842-AO6706
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AO6706 CAD Model

Description

The AO6706 is a P-Channel MOSFET designed for load switch and power management applications. Manufactured by Alpha & Omega Semiconductor, this MOSFET offers a combination of low on-resistance and compact size, making it well-suited for portable devices and other space-constrained applications.

Applications

  • Load Switching: Used to control power delivery to various loads in electronic circuits.
  • Power Management in Portable Devices: Efficiently manages power in smartphones, tablets, and laptops.
  • Battery Protection Circuits: Protects batteries from overcharging and over-discharging.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation.
  • Solid-State Relays: Provides switching functionality in solid-state relays.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving efficiency.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • Low Gate Charge (Qg): Reduces the drive power required, enhancing overall efficiency.
  • Pb-Free and RoHS Compliant: Environmentally friendly, conforming to regulatory standards.
  • Small Outline Package (SOP): Available in a compact SOP package for space-saving designs.

Benefits

  • Increased Efficiency: Low on-resistance minimizes power losses, resulting in higher system efficiency.
  • Reduced Heat Dissipation: Lower RDS(on) reduces heat generation, improving the reliability of the device and surrounding components.
  • Simplified Interfacing: Logic-level gate drive simplifies interfacing with digital control circuits.
  • Compact Footprint: Small package size allows for high-density designs.
  • Environmentally Friendly: Compliant with RoHS standards, minimizing environmental impact.

Additional Details

The AO6706 typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that varies based on operating conditions and the specific package used. The gate-source voltage (VGS) is generally rated at ±20V. It is crucial to consult the datasheet for accurate specifications and application guidelines. Proper thermal management is important to ensure optimal performance and longevity, particularly when operating at higher current levels. Its fast switching speed and low gate charge make it suitable for high-frequency switching applications.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess