EN
  • EN
  • DE

AO4407C

Part No AO4407C
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961961-AO4407C
Categories OEM Parts(A-B)
Manufacturer Alpha & Omega Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AO4407C CAD Model

Description

The AO4407C is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Alpha & Omega Semiconductor Inc. It is designed for power management applications, particularly in portable devices and load switching circuits. P-channel MOSFETs are switched on when the gate voltage is lower than the source voltage.

Applications

  • Load Switching: Used to switch power to different loads in electronic circuits.
  • Power Management in Portable Devices: Implemented in power management circuits of laptops, tablets, and smartphones.
  • Battery Management Systems: Employed in battery charging and discharging circuits.
  • DC-DC Converters: Used as a switching element in DC-DC converters.
  • Motor Control: Implemented in low-power motor control applications.

Features

  • Low On-Resistance (RDS(on)): Features a low on-resistance, minimizing power losses during conduction.
  • Low Gate Charge (Qg): Exhibits a low gate charge, reducing switching losses and improving efficiency.
  • High Avalanche Energy: Offers a high avalanche energy rating, providing robustness against voltage transients.
  • TrenchFET Technology: Utilizes TrenchFET technology for improved performance and efficiency.
  • Logic Level Gate Drive: Designed for logic level gate drive, allowing direct interfacing with microcontrollers and other logic circuits.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • High Efficiency: Offers high efficiency, minimizing power losses and extending battery life.
  • Reduced Heat Dissipation: Reduces heat dissipation, improving reliability and simplifying thermal management.
  • Fast Switching Speed: Provides fast switching speed, enabling high-frequency operation.
  • Easy to Use: Designed for easy integration into existing circuits.
  • Environmentally Friendly: Complies with RoHS directive, minimizing environmental impact.

Additional Details

The AO4407C is typically available in a SO-8 package. The maximum drain-source voltage (Vds) and drain current (Id) are important parameters to consider when selecting this MOSFET for a specific application. It is crucial to consult the datasheet for the specific voltage and current ratings. The gate threshold voltage (Vgs(th)) is also a key parameter, as it determines the voltage required to turn the MOSFET on.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0884 $50.3880
1,210+ $0.0828 $100.1880
1,875+ $0.0800 $150.0000
2,685+ $0.0745 $200.0325
3,490+ $0.0717 $250.2330
4,355+ $0.0689 $300.0595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,205 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess