EN
  • EN
  • DE

SMP1304-004

Part No SMP1304-004
Manufacturer Alpha Industries
Catalog RF Diodes
Description Low Distortion Attenuator Plastic Packaged PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha Industries
Win Source Part Number 1252070-SMP1304-004
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP1304-004 CAD Model

Description

The SMP1304-004 is a silicon PIN diode manufactured by Alpha Industries. It is designed for use as a switch or attenuator in radio frequency (RF) and microwave applications. This diode exhibits low series resistance and low capacitance, enabling high isolation and low insertion loss in RF circuits.

Applications:

  • RF Switches: Used to switch RF signals in communication systems and test equipment.
  • Attenuators: Controls the amplitude of RF signals in signal processing circuits.
  • Phase Shifters: Adjusts the phase of RF signals in radar systems and communication networks.
  • Limiters: Protects sensitive RF components from high-power signals.

Features:

  • Silicon PIN Diode: Provides low series resistance and low capacitance.
  • Low Insertion Loss: Minimizes signal attenuation in RF circuits.
  • High Isolation: Provides high isolation between RF ports in switch applications.
  • Surface Mount Package: Allows for easy integration into printed circuit boards.

Benefits:

  • High Performance: Offers excellent switching and attenuation performance in RF circuits.
  • Low Power Consumption: Requires minimal power for operation.
  • Compact Size: Small surface mount package allows for space-saving designs.
  • Easy to Use: Simple design and easy to integrate into RF circuits.
  • Reliable Performance: Provides stable and consistent performance in demanding RF applications.

The SMP1304-004 is a versatile silicon PIN diode suitable for a wide range of RF and microwave applications. Its low series resistance and low capacitance enable high isolation and low insertion loss, making it an excellent choice for RF switches, attenuators, and phase shifters. The surface mount package allows for compact designs, and the device's robust construction ensures reliable performance in demanding environments. The SMP1304-004 provides superior RF performance compared to other switching devices.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 4V 30MA SOT23
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Skyworks Solutions Inc.
DIODE SCHOTTKY 70V 50MA
Lowest to $4.3657
NXP / Nexperia
DIODE PIN 100V 100MA SOT323
Need more? Email Us
NXP / Nexperia
DIODE PIN GP 50V 50MA SOT-23
Lowest to $4.3657
Broadcom Limited
DIODE SCHOTTKY MIXER 4V SOT-143
Need more? Email Us
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess