EN
  • EN
  • DE

P2782A-08SR

Part No P2782A-08SR
Manufacturer Alliance Memory, Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083527-P2782A-08SR
Categories OEM Parts(O-R)
Manufacturer Alliance Memory, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P2782A-08SR CAD Model

Description

The P2782A-08SR is a high-performance CMOS synchronous static random-access memory (SSRAM) manufactured by Alliance Memory, Inc. It is designed for applications requiring fast data access and low power consumption.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • Data processing
  • High-speed cache memory
  • Industrial control systems

Features

  • High-speed clock rate: Up to 133 MHz
  • Fast access time: Typically 8 ns
  • Synchronous operation: Simplifies system design
  • Single 3.3V power supply
  • Byte Write and Global Write control
  • Low power consumption
  • Available in various package options (e.g., TQFP)
  • Fully Static Operation: No refresh required.
  • Data Valid Flag (optional): Indicates valid data output

Benefits

  • Improved system performance due to fast access times.
  • Reduced power consumption, leading to longer battery life in portable applications or lower operating costs in server environments.
  • Simplified system design due to synchronous operation, reducing complexity and time to market.
  • Increased system reliability due to the fully static operation of the memory, eliminating the need for refresh cycles.
  • Flexible design options with byte write and global write control, allowing for optimized memory management.

Technical Specifications

The P2782A-08SR typically has a capacity of 4Mb (256K x 16). It operates with a 3.3V power supply and is available in various temperature ranges. It supports byte write enable functionality and is typically packaged in a TQFP package for ease of surface mounting on PCBs. Detailed timing diagrams and electrical characteristics are available in the manufacturer's datasheet.

This SSRAM offers a balance of speed, power efficiency, and ease of integration, making it suitable for a wide range of high-performance applications. Always consult the latest datasheet from Alliance Memory for the most accurate and up-to-date information.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess