EN
  • EN
  • DE

MAX44004GDT+T

Part No MAX44004GDT+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Digital Ambient Light Sensor 6-Pin OTDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 6
Output Type I2C
RoHS Compliant
Win Source Part Number 1075376-MAX44004GDT+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX44004GDT+T CAD Model

Description

Maxim Integrated MAX44004GDT+T Ambient Light Sensor

The MAX44004GDT+T from Maxim Integrated is a sophisticated ambient light sensor with an I2C digital interface that offers advanced light sensing capabilities. This compact sensor is designed to mimic the human eye's response to light intensity, making it an ideal solution for applications requiring precise light measurements, such as display brightness control in smartphones, tablets, and laptops, as well as in smart home and IoT devices.

Featuring an integrated ADC (Analog-to-Digital Converter), the MAX44004GDT+T provides high-resolution light intensity measurements, enabling devices to adjust their display brightness with great accuracy and in real-time, according to the ambient light conditions. Its ability to measure from 0.025 lux to 104,444 lux covers the full spectrum of human visual response, from dim moonlight to bright sunlight, ensuring optimal visibility and comfort for the user.

The sensor's low power consumption makes it an excellent choice for battery-operated devices. It operates over a wide 1.7V to 3.6V supply voltage range, which is compatible with most portable electronics. The MAX44004GDT+T also features an integrated temperature sensor that can provide additional data for environmental monitoring or to compensate for temperature effects on light measurements.

Its small, 2mm x 2mm x 0.6mm UTDFN-Opto package allows for seamless integration into space-constrained designs without compromising performance. The sensor is also equipped with an interrupt feature that can alert the host microcontroller when the ambient light crosses a user-defined threshold, further optimizing power consumption by reducing the need for continuous polling.

Overall, the Maxim Integrated MAX44004GDT+T ambient light sensor is a high-performance, versatile component that enhances user experience and power efficiency in a multitude of applications. Its precision, reliability, and low power attributes make it a top choice for designers looking to incorporate ambient light sensing into their next-generation devices.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0875 $64.3500
9+ $13.2000 $118.8000
14+ $12.7875 $179.0250
19+ $12.3751 $235.1269
25+ $11.9625 $299.0625
33+ $10.7250 $353.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess