The UDQ2916LBT-V is a full-bridge PWM motor driver designed and manufactured by Allegro MicroSystems, LLC. It is designed to control inductive loads such as DC motors and stepper motors in automotive and industrial applications. The device integrates control logic and power MOSFETs, simplifying design and improving efficiency.
Applications:
- Automotive Throttle Control
- Automotive Valve Control
- Robotics
- Industrial Motor Control
- DC Motor Speed Control
Features:
- Full-Bridge Configuration: Enables bidirectional motor control.
- PWM Control: Allows for precise speed and torque control.
- Integrated MOSFETs: Reduces external component count and simplifies design.
- Overcurrent Protection: Protects the device from damage due to excessive current.
- Thermal Shutdown: Shuts down the device if the temperature exceeds safe limits.
Benefits:
- Precise Motor Control: PWM control enables accurate speed and torque regulation.
- Simplified Design: Integrated MOSFETs and control logic reduce external component count.
- Robust Protection: Overcurrent and thermal protection features enhance reliability.
- High Efficiency: Optimized design minimizes power dissipation.
- Compact Footprint: Integrated design saves board space.
Additional Details:
The UDQ2916LBT-V operates from a single power supply and includes internal protection features such as overcurrent protection and thermal shutdown. The PWM frequency can be adjusted to optimize motor performance. The device is typically packaged in a surface-mount package for efficient board assembly. Detailed specifications, including voltage and current ratings, PWM frequency range, and thermal characteristics, can be found in the datasheet.