EN
  • EN
  • DE

SST39VF3202B-70-4I-B3KE

Part No SST39VF3202B-70-4I-B3KE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT 70NS 48TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST39 MPF
Packaging Tray
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (2M x 16)
Write Cycle Time - Word, Page 10μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFBGA
Manufacturer Package 48-TFBGA
Win Source Part Number 763443-SST39VF3202B-70-4I-B3KE
Popularity Medium
Supply and Demand Status Limited
Family Name SST39VF3202B
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian SST39VF3202B-70-4I-B3KE CAD Model

Description

Microchip Technology's SST39VF3202B-70-4I-B3KE Flash Memory

The SST39VF3202B-70-4I-B3KE is a high-performance, CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This robust flash memory device provides a flexible storage solution for a variety of electronic applications, including embedded systems, telecommunications, digital consumer electronics, and more. Its design is optimized for a wide range of uses where reliability, high speed, and low power consumption are critical.

Key Features

  • Memory Capacity: The device boasts a substantial memory capacity of 32 Mbit (4M x 8-bit), making it suitable for storing firmware, boot code, or other critical data.
  • Performance: With an access time of 70 ns, this flash memory facilitates quick data retrieval, ensuring efficient operation in time-sensitive applications.
  • Operating Temperature Range: Engineered for resilience, it operates reliably across an industrial temperature range from -40°C to +85°C.
  • Supply Voltage: The device operates at a voltage range of 2.7V to 3.6V, providing flexibility in different power environments and contributing to low power consumption.
  • Endurance: It offers excellent endurance with at least 100,000 erase/write cycles, ensuring a long operational lifespan.
  • Data Retention: The SST39VF3202B-70-4I-B3KE guarantees data retention for a minimum of 20 years, providing a stable and reliable storage medium over an extended period.

Advanced Technology

Microchip's proprietary SuperFlash® technology underpins the SST39VF3202B-70-4I-B3KE, offering low power consumption and superior reliability. This technology also enables the device to support Sector-Erase and Block-Erase operations, giving developers the flexibility to manage memory in a way that best suits their application's requirements.

Package and Compatibility

The flash memory comes in a 48-LFBGA (Lead-Free Ball Grid Array) package, ensuring a compact footprint suitable for space-constrained applications. It is designed for easy integration into various system architectures, with compatibility across a broad range of microcontrollers and processors.

Whether used in industrial control systems, networking equipment, or consumer electronics, the SST39VF3202B-70-4I-B3KE from Microchip Technology stands out as a reliable and versatile flash memory solution that can meet the demands of complex and sophisticated electronic designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $8.2219
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess