EN
  • EN
  • DE

UDN5714M

Part No UDN5714M
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 386828-UDN5714M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN5714M CAD Model

Description

The UDN5714M is a BiMOS II SmartPower half-bridge motor driver manufactured by Allegro MicroSystems, LLC. This device is designed to drive DC motors, stepper motors, and other inductive loads. Its smart power technology integrates both logic and power functions, providing efficient and reliable motor control.

Applications:

  • DC Motor Control
  • Stepper Motor Control
  • Automotive Actuators
  • Robotics
  • Industrial Automation

Features:

  • Half-Bridge Configuration: Provides efficient motor driving capabilities.
  • SmartPower Technology: Integrates logic and power functions on a single chip.
  • Overcurrent Protection: Protects the device from damage due to excessive current.
  • Overvoltage Protection: Prevents damage from voltage surges.
  • Thermal Shutdown: Shuts down the device if the temperature exceeds safe limits.

Benefits:

  • Efficient Motor Control: Optimizes motor performance and reduces power consumption.
  • Robust Protection: Integrated protection features ensure reliable operation in harsh environments.
  • Simplified Design: Reduces the number of external components required.
  • Compact Size: Integrates multiple functions into a single package, saving board space.
  • Enhanced Reliability: Built-in protection mechanisms enhance overall system reliability.

Additional Details:

The UDN5714M's BiMOS II technology combines bipolar and CMOS circuitry to achieve high performance and efficiency. The device is available in a surface-mount package, facilitating efficient board assembly. The datasheet provides detailed specifications, including voltage and current ratings, switching characteristics, and thermal management guidelines. Proper heat sinking is crucial for ensuring reliable operation at high power levels.

You May Also Be Interested in

Atmel
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess