EN
  • EN
  • DE
  • IT

UDN2950Z

Part No UDN2950Z
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029062-UDN2950Z
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDN2950Z CAD Model

Description

The UDN2950Z is a full-bridge motor driver designed by Allegro MicroSystems, LLC. This IC is capable of driving bipolar stepper motors or DC motors, making it suitable for a wide range of motion control applications. It integrates the control logic, drive circuitry, and protection features necessary for reliable motor operation.

Applications:

  • Stepper motor control in printers, scanners, and copiers.
  • DC motor control in robotics and automation systems.
  • Valve control in industrial equipment.
  • Actuator control in automotive applications.
  • Positioning systems in medical devices.
  • Textile machinery.

Features:

  • Full-Bridge Motor Driver: Drives bipolar stepper motors or DC motors.
  • Internal PWM Current Control: Provides precise current regulation for smooth motor operation.
  • Built-in Protection Features: Includes over-current, over-temperature, and under-voltage lockout protection.
  • Logic Compatibility: Interfaces directly with microcontrollers and other digital logic.
  • High Output Current Capability: Can drive motors with significant current requirements.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.

Benefits:

  • Precise Motor Control: Enables accurate positioning and smooth motion.
  • Robust Operation: Protection features ensure reliable performance in harsh environments.
  • Simplified Design: Integrates multiple functions into a single IC.
  • High Efficiency: Reduces power consumption and heat generation.
  • Compact Size: Allows for smaller and lighter system designs.
  • Cost-Effective Solution: Provides a complete motor control solution at a competitive price.

Additional Details:

The UDN2950Z utilizes pulse-width modulation (PWM) to control the motor current, ensuring smooth and efficient operation. Its built-in protection features prevent damage to the motor and the driver itself. The IC is designed to operate over a wide voltage range, making it suitable for various power supply configurations. The UDN2950Z also includes a sleep mode to reduce power consumption when the motor is not in use. It offers both full-step and half-step operation for stepper motors. Proper heatsinking is recommended to ensure optimal performance, especially at higher current levels. The UDN2950Z is a versatile and reliable motor driver suitable for a broad range of applications requiring precise and efficient motor control.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Need more? Email Us
Texas Instruments
IC REG LIN 1.2V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.0605
Infineon Technologies
Contact for details
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.1740
Halo Electronics Inc
TGM240S Series 960 uH 0.8 Ohm 3CT: 4CT SMT DC/DC Isolation Transformer
Lowest to $2.7646

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess