EN
  • EN
  • DE

APEK4910KJP-01-T-DK

Part No APEK4910KJP-01-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR A4910KJP / A4910 Half H-Bridge Driver (External FET) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Allegro MicroSystems
Package Bulk
Type Power Management
Function Half H-Bridge Driver (External FET)
Utilized IC / Part A4910
Primary Attributes 3 Half Bridge Drivers
Supplied Contents Board(s)
Base Product Number APEK49
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347269-APEK4910KJP-01-T-DK
Ultra Librarian 3D Model Ultra Librarian APEK4910KJP-01-T-DK CAD Model

Description

The APEK4910KJP-01-T-DK is a power management evaluation and demonstration board and kit that is ideal for use in half H-bridge driver (external FET) applications.

  • Application: Half H-Bridge Driver (External FET)
  • Number of Drivers: Three Half-Bridge Drivers
  • IC/Part: A4910
  • Package: Bulk
  • Supplied With: Board(s)
  • ECCN: EAR99
  • REACH: REACH Unaffected
  • HTSUS: 8473.30.1180

You May Also Be Interested in

Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess