EN
  • EN
  • DE

AMT49702KLPATR

Part No AMT49702KLPATR
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Full, Half - Bridge Drivers
Description AUTOMOTIVE FULL BRIDGE MOTOR DRI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge (2) Driver DC Motors, General Purpose DMOS 16-eTSSOP-EP
Manufacturer Allegro MicroSystems, LLC
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-eTSSOP-EP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1886-2, 620-1886-1, 620-1886-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860982-AMT49702KLPATR
Ultra Librarian 3D Model Ultra Librarian AMT49702KLPATR CAD Model

Description

The Allegro MicroSystems Half Bridge (2) Driver DC Motors is a general-purpose DMOS 16-eTSSOP-EP that is part of the Automotive, AEC-Q100 series.

  • Manufacturer: Allegro MicroSystems
  • Product Type: Half Bridge (2) Driver DC Motors
  • Technology: DMOS
  • Package: 16-eTSSOP-EP
  • Series: Automotive, AEC-Q100
  • Status: Obsolete
  • Supply and Demand: Limited
  • Mounting: Surface Mountable
  • Operating Temperature: -40°C to 125°C (TA)
  • MSL Level: 3 (168 Hours)
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Package Quantity: 4000
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Other Part Numbers: 620-1886-2, 620-1886-1, 620-1886-6

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5208 $52.8120
35+ $2.8889 $101.1115
54+ $2.7986 $151.1244
74+ $2.7083 $200.4142
96+ $2.6181 $251.3376
128+ $2.3472 $300.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess