EN
  • EN
  • DE

ACS770LCB-050U-PFF-T

Part No ACS770LCB-050U-PFF-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Sense Transformers
Description 4.1 μs output rise time in response to step input current | SENSOR CURRENT HALL 50A DC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Tube
For Measuring DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 50A
Output Ratiometric, Voltage
Sensitivity 80mV/A
Frequency DC ~ 120kHz
Linearity ±1%
Accuracy ±0.6%
Supply Voltage (V) 5V
Response Time 4.6μs
Maximum Supply Current 15mA
Temperature Range - Operating -40°C ~ 150°C
Polarization Unidirectional
Mounting Style Through Hole
Manufacturer Package 5-CB Formed Leads, PFF
Supplier Device Package 5-CB Module
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1135523-ACS770LCB-050U-PFF-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACS770LCB-050U-PFF-T CAD Model

Description

The ACS770LCB-050U-PFF-T is a hall effect sensor that is designed for DC current sensing applications manufactured by Allegro MicroSystems LLC.

  • Module: 5-CB
  • Supply Voltage: 5V
  • Output: Ratiometric Voltage
  • Polarization: Unidirectional
  • Sensitivity: 80mV/A
  • Current Sense: Up to 50A
  • Linearity: ±1%
  • Accuracy: ±0.6%
  • Response Time: 4.6μs
  • Frequency Range: DC ~ 120kHz
  • Operating Temperature: -40°C ~ 150°C
  • Popularity: Medium
  • Supply and Demand: Limited

You May Also Be Interested in

Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 200A DIN RAIL
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4825 $52.3775
17+ $6.1395 $104.3715
26+ $5.9476 $154.6376
35+ $5.7558 $201.4530
45+ $5.5639 $250.3755
61+ $4.9883 $304.2863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,663 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess