EN
  • EN
  • DE

ACS725LLCTR-10AU-T

Part No ACS725LLCTR-10AU-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 10A DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel package
For Measuring DC
Sensor Type Hall Effect, Differential
Current - Sensing 10A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 264mV/A
Frequency DC ~ 120kHz
Linearity ±1.5%
Accuracy ±0.9%
Operating Supply Voltage 3 V ~ 3.6 V
Response Time 4μs
Maximum Supply Current 14mA
Operating Temperature Range -40°C ~ 150°C
Polarization Unidirectional
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 766992-ACS725LLCTR-10AU-T
Popularity Medium
Supply and Demand Status Limited
Family Name ACS725
Introduction Date March 17, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ACS725LLCTR-10AU-T CAD Model

Description

The Allegro MicroSystems ACS725LLCTR-10AU-T is a high-quality sensor that is designed to provide reliable performance in various applications.

    You May Also Be Interested in

    Allegro MicroSystems, LLC
    The Allegro ACS758 family of current sensor ICs provides economical and precise solutions for AC or DC current sensing.
    Lowest to $10.7765
    Allegro MicroSystems, LLC
    SENSOR CURRENT HALL 12.5A AC/DC
    Lowest to $8.9230
    Allegro MicroSystems, LLC
    SENSOR CURRENT HALL 40A AC/DC
    Lowest to $5.2456
    Diodes Incorporated
    SENSOR CURRENT MR 5A AC/DC / Current Sensor Current Sensor AC/DC Current Automotive 8-Pin SM8 T/R
    Lowest to $3.5981
    Microtune,Inc
    RF SILICON AND SUBSYSTEMS SOLUTIONSFOR FOR BROADBAND COMMUNICATIONS AND AUTOMOTIVE ELECTRONICS
    Need more? Email Us
    Allegro MicroSystems, LLC
    THERMALLY ENHANCED CURRENT SENSO
    Lowest to $6.4048
    Allegro MicroSystems, LLC
    SENSOR CURRENT HALL 5A AC/DC
    Lowest to $6.3618
    LEM USA Inc.
    SENSOR CURRENT HALL 8A, 12A, 25A
    Lowest to $9.2941
    Allegro MicroSystems, LLC
    SENSOR CURRENT HALL 40A AC/DC
    Lowest to $3.9383

    Top Sellers

    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.1369
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $18.0572
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    14+ $3.8121 $53.3694
    32+ $3.1279 $100.0928
    50+ $3.0301 $151.5050
    69+ $2.9324 $202.3356
    89+ $2.8346 $252.2794
    119+ $2.5414 $302.4266
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 18,000 pieces
    MOQ: 14 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess