EN
  • EN
  • DE

HY25-P

Part No HY25-P
Manufacturer LEM
Catalog Current Transducers
Description Current Transducers HY 5 to 25-P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer LEM
Win Source Part Number 1182675-HY25-P
Manufacturer Homepage www.lem.co.jp/HQ/en
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY25-P CAD Model

Description

The HY25-P is a current transducer manufactured by LEM. It's designed for non-intrusive measurement of AC, DC, and pulsed currents. It uses the Hall effect principle to provide an isolated measurement signal proportional to the current flowing through the primary conductor. This makes it a safe and reliable way to monitor current in various applications.

Applications:

  • Variable Speed Drives (VSDs)
  • Uninterruptible Power Supplies (UPS)
  • Welding equipment
  • Battery chargers
  • Power inverters
  • Current monitoring in industrial applications

Features:

  • Galvanic isolation between primary and secondary circuits
  • Measures AC, DC, and pulsed currents
  • Hall effect technology for accurate measurement
  • Compact design
  • Low power consumption
  • Wide operating temperature range
  • Various current ranges available within the HY series

Benefits:

  • Safe current measurement: Galvanic isolation protects the measurement circuit from high voltages in the primary circuit.
  • Non-intrusive measurement: Allows for current measurement without interrupting the circuit.
  • Accurate measurement: Hall effect technology provides accurate and reliable current readings.
  • Versatile: Measures AC, DC, and pulsed currents, making it suitable for a wide range of applications.
  • Compact size: Space-saving design allows for easy integration into existing systems.

Additional Details:

The HY25-P typically requires a single DC power supply. The output signal is a current proportional to the primary current. The isolation voltage rating indicates the maximum voltage that the transducer can withstand between the primary and secondary circuits. The accuracy and linearity specifications define the performance of the transducer over its operating range. The specific current range will vary depending on the exact model of the HY25-P.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A AC/DC
Lowest to $15.6118
LEM
Current Transducer
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20MT 8TSSOP / Current Sensor 20mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $8.8368
Honeywell
CURRENT SENSORS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
LEM
Current Transducer LF 2005-S
Lowest to $218.8905
LEM
Current Transducers HY 5 to 25-P
Lowest to $30.2938
LEM
Current Transducer LAX SERIES
Lowest to $27.2153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess