EN
  • EN
  • DE

TLV2774AQPWRQ1

Part No TLV2774AQPWRQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF 2.7-V HIGH-SLEW-RATE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270299-TLV2774AQPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2774AQPWRQ1 CAD Model

Description

The TLV2774AQPWRQ1 is a high-performance, automotive-grade operational amplifier brought to you by Texas Instruments, a leader in semiconductor solutions. This precision op-amp is designed to meet the rigorous standards of the automotive industry and is suitable for a wide range of applications including sensor interfacing, battery management systems, and active filtering circuits.

Key Features:

  • High-Speed Operation: With a 5.1 MHz bandwidth and a 2.8 V/μs slew rate, the TLV2774AQPWRQ1 is capable of handling fast signal changes, making it ideal for high-speed signal conditioning and data acquisition systems.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp maintains low power consumption, with a typical quiescent current of 950 μA per channel, which is beneficial for power-sensitive automotive applications.
  • Wide Supply Range: The device operates from a single supply voltage ranging from 2.7V to 6V, or a dual supply of ±1.35V to ±3V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The TLV2774AQPWRQ1 features a rail-to-rail output stage, which allows for increased dynamic range, especially useful in low-voltage applications.
  • Robust Automotive Qualifications: It is qualified for automotive applications, as indicated by the 'Q1' designation, and meets or exceeds the requirements of the AEC-Q100 standards for reliability and performance.

Applications:

The versatility of the TLV2774AQPWRQ1 makes it suitable for a variety of automotive applications, such as:

  • Electronic power steering
  • Anti-lock braking systems
  • Automotive sensor interfaces
  • Powertrain systems
  • Automotive infotainment systems

Package and Quality:

The TLV2774AQPWRQ1 comes in a TSSOP-14 (thin shrink small outline package) that is compact and suitable for space-constrained applications. The package is designed to ensure reliable operation in the harsh environments typical of automotive applications. With Texas Instruments' commitment to quality, this product is manufactured to the highest standards, ensuring consistent performance and durability.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess