EN
  • EN
  • DE

ACS710KLATR-12CB-NL-T

Part No ACS710KLATR-12CB-NL-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 12.5A AC/DC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 17 Weeks
Features Current Sensor 12.5A 1 Channel Hall Effect, Open Loop Bidirectional 16-SOIC (0.295", 7.50mm Width)
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ACS710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1528-6, 620-1528-2, ACS710KLATR-12CB-NL-T-ND, 620-1528-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909233-ACS710KLATR-12CB-NL-T
Ultra Librarian 3D Model Ultra Librarian ACS710KLATR-12CB-NL-T CAD Model

Description

The Allegro MicroSystems ACS710KLATR-12CB-NL-T is a current sensor with a 12.5A capacity and a 1 channel hall effect.

  • Capacity: 12.5A
  • Channel: 1 channel
  • Hall Effect: Hall effect
  • Loop Type: Open loop bidirectional
  • Package: 16-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: -40°C to 125°C
  • Supply and Demand: balanced
  • Other Part Numbers: 620-1528-6, 620-1528-2, ACS710KLATR-12CB-NL-T-ND, and 620-1528-1
  • REACH: REACH unaffected

You May Also Be Interested in

Allegro MicroSystems, LLC
Current Sensor
Lowest to $2.7431
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 100A DC
Lowest to $8.1320
Tamura
SENSOR
Lowest to $28.1531
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 37.5A AC/DC
Lowest to $3.3712
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 12.5A AC/DC
Lowest to $8.9230
LEM USA Inc.
SENSOR CURRENT HALL 8A, 12A, 25A
Lowest to $9.2941
Tamura
SENSOR CURRENT HALL 100A AC/DC
Lowest to $10.9256
LEM
Current Transducer HX 03~50-P
Lowest to $20.8213
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $5.2456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5389 $51.2334
15+ $7.0062 $105.0930
23+ $6.7873 $156.1079
31+ $6.5684 $203.6204
40+ $6.3494 $253.9760
53+ $5.6926 $301.7078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 707 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess