EN
  • EN
  • DE

ADE7953ACPZ-RL

Part No ADE7953ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description Energy Measurement 28-Pin LFCSP EP T/R / IC ENERGY METERING 1PH 28LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.4V
Operating Supply Current 7mA
Supply Voltage - Operating 3 V to 3.6 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-LFCSP-WQ (5x5)
Win Source Part Number 008743-ADE7953ACPZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADE7953
Introduction Date October 05, 2010
ECCN EAR99
Country of Origin China, Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADE7953ACPZ-RL CAD Model

Description

Product Overview: ADE7953ACPZ-RL

The ADE7953ACPZ-RL is a high-accuracy, single-phase energy metering IC with a serial interface and two pulse outputs from Analog Devices Inc. This innovative chip is designed to meet the stringent requirements of the energy metering industry, providing precise measurement of active energy, voltage, and current in various applications such as smart energy meters, power monitoring systems, and renewable energy management.

Key Features

  • High Precision: The ADE7953ACPZ-RL boasts exceptional accuracy in energy measurement, ensuring reliable data for billing and monitoring purposes.
  • On-Chip Power Supply Monitoring: The IC includes a power supply monitoring circuit which helps in reducing the external component count and simplifies the design process.
  • Integrated Oscillator: An on-chip oscillator reduces the need for external timing components, further simplifying the design and reducing overall system cost.
  • Digital Calibration: This feature allows for calibration over a wide temperature range, ensuring consistent performance of the metering system.
  • Multiple Communication Interfaces: The ADE7953ACPZ-RL supports SPI or I²C interfaces, providing flexibility in communication with microcontrollers or other digital systems.

Applications

The versatility of the ADE7953ACPZ-RL makes it suitable for a wide array of applications, including:

  • Residential and commercial energy meters
  • Industrial power monitoring
  • Smart power distribution systems
  • Renewable energy monitoring, such as solar power inverters

Package and Quality

The ADE7953ACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and designed for space-constrained applications. Analog Devices Inc. ensures that this product meets high-quality standards, providing robust performance for the demanding requirements of energy metering solutions.

Environmental and Regulatory Compliance

Adhering to environmental standards, the ADE7953ACPZ-RL is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements for electronic components.

With its high accuracy, ease of integration, and comprehensive features, the ADE7953ACPZ-RL from Analog Devices Inc. is an excellent choice for designers looking to develop advanced energy metering systems with reliable performance and reduced time-to-market.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 3CH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0196 $50.4900
53+ $1.8918 $100.2654
83+ $1.8279 $151.7157
118+ $1.7000 $200.6000
153+ $1.6361 $250.3233
191+ $1.5722 $300.2902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,650 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess