EN
  • EN
  • DE

A8297SETTR-T

Part No A8297SETTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - Special Purpose
Description A8297 Dual LNB Supply and Control Voltage Regulator | IC REG CONV RECVRS 1OUT 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel
Part Status Last Time Buy
Applications Converter, Analog and Digital Satellite Receivers
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1134822-A8297SETTR-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A8297SETTR-T CAD Model

Description

The A8297SETTR-T is a multi-output regulator with reset manufactured by Allegro MicroSystems, LLC. It is specifically designed for automotive and industrial applications, providing a cost-effective and efficient solution for power management. This device integrates multiple voltage regulators and a reset function into a single package, reducing board space and component count.

Applications:

  • Automotive Instrument Clusters: Provides regulated power supplies and reset functionality for microcontrollers and other components in instrument clusters.
  • Automotive Infotainment Systems: Powers audio amplifiers, display drivers, and other electronic components in infotainment systems.
  • Automotive Body Control Modules (BCM): Provides power and reset for various functions controlled by the BCM, such as lighting, wipers, and door locks.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial equipment to provide stable power and reset functions.
  • Motor Control Applications: Powers microcontrollers and gate drivers in motor control systems.

Features:

  • Multiple Voltage Regulators: Integrates multiple linear regulators to provide different voltage levels for various system components.
  • Reset Functionality: Includes a reset output that monitors the supply voltage and triggers a reset signal if the voltage drops below a predefined threshold.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life in automotive applications.
  • Overvoltage Protection: Protects the device and downstream components from damage due to overvoltage conditions.
  • Thermal Shutdown Protection: Prevents overheating and damage to the device by shutting down the regulators if the temperature exceeds a safe limit.

Benefits:

  • Reduced Board Space: Integrates multiple functions into a single package, saving valuable board space.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Improved System Reliability: Provides stable power and reset functions, enhancing system reliability.
  • Enhanced Protection: Protects the device and downstream components from various fault conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for power management in automotive and industrial applications.

Additional Details:

The A8297SETTR-T is typically packaged in a small surface-mount package for easy integration into electronic circuits. It is designed to operate over a wide temperature range, making it suitable for use in harsh automotive and industrial environments. The device's low quiescent current and integrated protection features make it an ideal choice for battery-powered applications. It offers multiple fixed voltage regulator output options.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7813 $50.0634
44+ $2.2821 $100.4124
68+ $2.2107 $150.3276
94+ $2.1394 $201.1036
121+ $2.0681 $250.2401
162+ $1.8542 $300.3804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,084 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess