EN
  • EN
  • DE

A3977KEDTR-T

Part No A3977KEDTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPOLR 3-5.5V 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Bipolar Motor Driver DMOS Logic 44-PLCC (16.59x16.59)
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name A3977
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number A3977KEDTR-T-ND, 620-1144-6, 620-1144-1, 620-1144-2, A3977KEDTRT
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908902-A3977KEDTR-T
Ultra Librarian 3D Model Ultra Librarian A3977KEDTR-T CAD Model

Description

The Allegro MicroSystems, LLC A3977KEDTR-T is a bipolar motor driver DMOS logic IC.

  • Mounting Style: Surface Mount
  • Package: Reel-TR
  • Package: 44-LCC (J-Lead)
  • Family Name: A3977
  • Category: Integrated Circuits (ICs)
  • Case/Package: 44-PLCC (16.59x16.59)
  • Lifecycle Status: Obsolete
  • Popularity: 47%
  • Supply and Demand Status: Balanced
  • Quantity per Package: 450
  • MSL Level: 3 (168 Hours)
  • REACH Status: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Toshiba Semiconductor and Storage
Lowest to $1.8818
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Sanken
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5743 $67.8715
11+ $11.1379 $122.5169
17+ $10.7899 $183.4283
23+ $10.4418 $240.1614
29+ $10.0938 $292.7202
39+ $9.0496 $352.9344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess