EN
  • EN
  • DE

A3046LU

Part No A3046LU
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166372-A3046LU
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3046LU CAD Model

Description

The A3046LU is a Hall-effect latch from Allegro MicroSystems, designed for speed and position sensing. As a latching sensor, it provides a stable output even with variations in the magnetic field after the initial switching.

Applications

  • Brushless DC (BLDC) motor commutation
  • Speed sensing
  • Position sensing
  • Revolution counting
  • Magnetic encoding

Features

  • Hall-Effect Latch: Provides stable output even with changes in magnetic field after initial switching.
  • High Sensitivity: Detects small magnetic fields.
  • Wide Operating Voltage Range: Suitable for various power supply configurations.
  • Reverse Battery Protection: Protects the device from damage due to incorrect power supply polarity.
  • Solid-State Reliability: Offers long-term reliability with no moving parts.

Benefits

  • Precise Sensing: High sensitivity enables accurate detection of magnetic fields.
  • Stable Output: Latching function ensures a consistent output even with field variations.
  • Versatile Application: Suitable for a variety of speed and position sensing applications.
  • Robust Protection: Reverse battery protection enhances device reliability.
  • Long-Term Reliability: Solid-state design ensures long operational life.

Additional Details

The A3046LU operates as a unipolar Hall-effect switch. The output switches low when a magnetic field of sufficient strength (Brp) is present and switches high when the magnetic field is removed. Allegro MicroSystems often provides detailed datasheets specifying operating temperature ranges, supply voltage requirements, and magnetic sensitivity thresholds. This specific part is available in a small, surface-mount package suitable for automated assembly. It's often used in automotive and industrial applications where reliable speed and position sensing are critical.

The A3046LU offers a reliable and efficient solution for detecting speed and position. Its high sensitivity and latching function make it suitable for applications requiring precise and stable sensing. The reverse battery protection enhances its robustness, ensuring reliable operation in harsh environments.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Xilinx Inc.
Need more? Email Us
GE Critical Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 864 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess