EN
  • EN
  • DE

CS0805-R22G-S

Part No CS0805-R22G-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description Chilisin Inductor CS0805 220nH 400mA 2% WWT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994316-CS0805-R22G-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0805-R22G-S CAD Model

Description

The CS0805-R22G-S is a multilayer ceramic chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications requiring a small footprint and reliable performance. It is commonly used in RF circuits, wireless communication devices, and other electronic devices needing precise inductance values.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • GPS modules
  • Bluetooth devices

Features

  • Multilayer ceramic construction
  • Small size: 0805 (2.0 x 1.25 mm)
  • High self-resonant frequency
  • High Q value
  • Inductance: 0.22 µH (220 nH)
  • Tolerance: ±2%
  • RoHS compliant

Benefits

  • Small size enables high-density circuit designs.
  • High self-resonant frequency ensures optimal performance at high frequencies.
  • High Q value minimizes signal loss and improves efficiency.

Additional Details

The CS0805 series inductors from Chilisin are known for their consistent electrical characteristics and rugged construction. The CS0805-R22G-S, with its 0.22 µH inductance and ±2% tolerance, offers a precise inductance value. Its compact 0805 size makes it suitable for space-constrained applications. The inductor is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The part is lead-free and RoHS compliant, adhering to environmental regulations.

Technical Specifications:

  • Inductance: 0.22 µH (220 nH)
  • Tolerance: ±2%
  • Self-Resonant Frequency (SRF): Typically > 600 MHz
  • Q Factor: Typically > 25 at test frequency
  • DC Resistance (DCR): Low, dependent on frequency
  • Package Size: 0805 (2.0 x 1.25 mm)

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess