EN
  • EN
  • DE

A1308LLHLX-05-T

Part No A1308LLHLX-05-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Tape & Reel (TR)
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 11.5mA
Current - Output (Max) 2mA
Temperature Range - Operating -40°C ~ 150°C (TA)
Supplier Device Package SOT-23W
Mounting SMD (SMT)
Package / Case SOT-23W
Base Product Number A1308
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 30,000
Win Source Part Number 1123251-A1308LLHLX-05-T
Ultra Librarian 3D Model Ultra Librarian A1308LLHLX-05-T CAD Model

Description

The A1308LLHLX-05-T is a magnetic sensor designed for linear and compass applications.

  • Application: Linear and Compass
  • Technology: Hall-Effect
  • Output Type: Analog Voltage
  • Standard Package: 30,000
  • Packaging: Tape and Reel
  • Current Supply: 11.5mA
  • Maximum Output Current: 2mA
  • Operating Temperature: -40°C to 150°C
  • Voltage Supply: 4.5V to 5.5V
  • Package: SOT-23W
  • Mounting: SMD (SMT)

You May Also Be Interested in

Micronas GmbH
IC Hall Effect Sensor SOT-89B
Need more? Email Us
AKM Semiconductor Inc.
SENSOR HALL EFFECT I2C 5WLCSP / 3-axis Electronic Compass
Lowest to $1.0095
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.5003
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015
Allegro MicroSystems, LLC
SENSOR LINEAR ANALOG 3SIP
Lowest to $1.7276
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9582 $50.9132
63+ $1.6068 $101.2284
97+ $1.5566 $150.9902
133+ $1.5063 $200.3379
172+ $1.4561 $250.4492
230+ $1.3055 $300.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess