EN
  • EN
  • DE

3280LL-025-XJ

Part No 3280LL-025-XJ
Manufacturer Allegro MicroSystems, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815561-3280LL-025-XJ
Ultra Librarian 3D Model Ultra Librarian 3280LL-025-XJ CAD Model

Description

The 3280LL-025-XJ is a linear Hall-effect sensor IC from Allegro MicroSystems, designed for precise sensing of magnetic fields. It provides an analog output voltage that is proportional to the applied magnetic field strength. This sensor is known for its high accuracy, temperature stability, and reliability in demanding automotive and industrial applications.

Applications:

  • Current sensing: Used in automotive and industrial applications for measuring current flow.
  • Position sensing: Detects the position of moving parts in automotive systems such as throttle position, pedal position, and valve position.
  • Proximity detection: Implemented in applications requiring non-contact detection of nearby objects.
  • Motor control: Provides feedback for controlling the speed and position of electric motors.
  • Magnetic field measurement: Measures the strength of magnetic fields in various applications.

Features:

  • Linear output voltage proportional to magnetic field strength.
  • High accuracy and linearity over a wide temperature range.
  • Temperature-compensated circuitry for stable performance.
  • Ratiometric output for improved accuracy in noisy environments.
  • Robust design for demanding automotive and industrial applications.
  • Small form factor package.

Benefits:

  • Precise measurement of magnetic fields, allowing for accurate current and position sensing.
  • Stable performance over temperature variations, ensuring reliable operation in harsh environments.
  • Ratiometric output minimizes the effects of voltage variations on accuracy.
  • Robust design ensures long-term reliability in demanding applications.
  • Simplified system design due to the linear output and integrated temperature compensation.

Additional Details:

The 3280LL-025-XJ operates from a supply voltage typically between 4.5V and 5.5V. It features a quiescent output voltage (B = 0 G) that is nominally half of the supply voltage. The sensitivity of the sensor is typically 2.5 mV/G. The operating temperature range is usually between -40°C and 150°C making it suitable for automotive applications. The specific package is designed for easy integration into various applications, and it often includes features for protection against reverse battery and load dump conditions. The datasheet should be consulted for precise specifications and application guidelines.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess