EN
  • EN
  • DE

AU6439E62-GBL-GR

Part No AU6439E62-GBL-GR
Manufacturer Alcor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALCOR
Win Source Part Number 227224-AU6439E62-GBL-GR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AU6439E62-GBL-GR CAD Model

Description

Product Overview

The AU6439E62-GBL-GR is a robust electronic component designed for versatile applications. Renowned for its reliability and efficiency, this component is essential for a broad range of electronic projects.

Features and Benefits

  • High Efficiency: Optimized to ensure energy savings and reduce operational costs.
  • Durable Construction: Built to withstand harsh environments and extended use.
  • Compact Design: Suitable for projects with space constraints while maintaining top performance.

Applications and Projects

  • Consumer Electronics: Ideal for use in gadgets that require consistent performance.
  • Industrial Automation: Supports complex systems needing precise performance.
  • Renewable Energy Systems: Perfect for eco-friendly projects targeting energy efficiency.

Additional Details

With a strong emphasis on quality, the AU6439E62-GBL-GR ensures unmatched performance in various settings. Its design accommodates innovative solutions tailored to advanced technological demands.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Broadcom Limited
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
Texas Instruments
Lowest to $1.4405
Vishay
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess