EN
  • EN
  • DE

AK4514VF-E1

Part No AK4514VF-E1
Manufacturer AKM Semiconductor Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1160283-AK4514VF-E1
Categories Custom Parts
Manufacturer AKM Semiconductor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4514VF-E1 CAD Model

Description

The AK4514VF-E1 is a high-performance stereo audio CODEC (Coder-Decoder) manufactured by AKM Semiconductor Inc. This device is designed to convert analog audio signals into digital data and vice versa, enabling high-quality audio recording and playback in a variety of applications. The AK4514VF-E1 integrates analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various audio processing functions into a single chip.

Applications

  • Portable audio players: Used in MP3 players, digital audio recorders, and other portable audio devices.
  • Home entertainment systems: Found in DVD players, audio receivers, and other home entertainment equipment.
  • PC sound cards: Integrated into computer sound cards for audio input and output.
  • Gaming consoles: Used in gaming consoles to provide high-quality audio.
  • Automotive audio systems: Integrated into car audio systems for improved sound quality.

Features

  • Stereo ADC and DAC: Provides high-quality stereo audio conversion.
  • Low power consumption: Optimized for portable applications.
  • Built-in headphone amplifier: Drives headphones directly without external amplification.
  • Digital volume control: Allows for precise adjustment of audio levels.
  • I2C or SPI interface: Enables easy communication with microcontrollers and other digital devices.
  • Delta-sigma modulation: Provides high resolution and low distortion.

Benefits

  • High-quality audio: Delivers clear and accurate audio reproduction.
  • Long battery life: Low power consumption extends battery life in portable devices.
  • Simplified design: Integrated features reduce the need for external components.
  • Flexible control: Digital interface allows for easy control and configuration.

Additional Details

The AK4514VF-E1 typically operates from a low voltage power supply and is available in a small surface mount package. It supports various audio sampling rates and resolutions, allowing for flexibility in different applications. Detailed specifications, including THD+N (Total Harmonic Distortion plus Noise) and SNR (Signal-to-Noise Ratio), can be found in the manufacturer's datasheet.

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Qualcomm
Lowest to $7.9791
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Fuji Electric
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess