EN
  • EN
  • DE

AK4112BVM-E2

Part No AK4112BVM-E2
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Description IC Rcvr Dgtl Aud Quad 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Mount Surface Mount
Number of Pins 28
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 969676-AK4112BVM-E2
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK4112BVM-E2 CAD Model

Description

The AK4112BVM-E2 is a digital audio interface transmitter manufactured by AKM Semiconductor Inc. It is a crucial component for transmitting digital audio signals in a variety of audio equipment. This transmitter is designed to convert audio data into a format suitable for transmission over various digital audio interfaces, ensuring high-quality audio reproduction.

Applications

  • Digital audio workstations (DAWs)
  • Audio interfaces
  • Mixing consoles
  • CD players
  • DVD players
  • Blu-ray players
  • A/V receivers

Features

  • Supports various digital audio formats, including AES/EBU, S/PDIF, and IEC60958
  • Low jitter clock recovery
  • High-performance PLL (Phase-Locked Loop)
  • Integrated audio transmitter
  • Selectable input/output modes
  • Low power consumption
  • Compact package

Benefits

  • Ensures compatibility with a wide range of digital audio equipment
  • Minimizes distortion and improves audio quality through low jitter clock recovery
  • Provides stable and accurate clock signals for reliable audio transmission
  • Simplifies system design by integrating all necessary transmitter functions
  • Offers flexibility in system configuration with selectable input/output modes
  • Reduces power consumption in portable devices
  • Allows for compact product designs

Additional Details

The AK4112BVM-E2 is designed to meet the stringent requirements of professional and consumer audio applications. It features a high-performance PLL that ensures stable and accurate clock signals, which are crucial for low-jitter audio transmission. The device supports various digital audio formats, including AES/EBU, S/PDIF, and IEC60958, making it compatible with a wide range of audio equipment. Its integrated audio transmitter simplifies system design and reduces the number of external components required. The AK4112BVM-E2 also offers selectable input/output modes, providing flexibility in system configuration.

Specifically, the AK4112BVM-E2 utilizes advanced clock recovery techniques to minimize jitter, which can degrade audio quality. The device's input circuitry is designed to handle a wide range of input signal levels and impedances. The output drivers are optimized for driving various digital audio interfaces, ensuring compatibility with different types of cables and connectors.

You May Also Be Interested in

Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess