EN
  • EN
  • DE

DW82801GR SLJZ9

Part No DW82801GR SLJZ9
Manufacturer Intel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822174-DW82801GR SLJZ9
Ultra Librarian 3D Model Ultra Librarian DW82801GR SLJZ9 CAD Model

Description

The Intel DW82801GR SLJZ9, also known as the ICH7R (I/O Controller Hub 7R), is a chipset component designed to provide input/output capabilities for desktop motherboards. It supports various functionalities such as SATA, USB, PCI Express, and audio, integrating multiple features to streamline system architecture. It is designed to work with Intel's processors to facilitate communication between different components within the computer.

Applications:

  • Desktop Motherboards: Serves as the primary I/O controller hub for desktop computers.
  • Small Form Factor PCs: Integrated into compact PC designs for efficient I/O management.
  • Embedded Systems: Utilized in certain embedded systems requiring robust I/O capabilities.
  • Industrial PCs: Integrated into industrial PCs to provide reliable connectivity and control.
  • Gaming PCs: Used in gaming PCs to support high-speed data transfer and connectivity for peripherals.

Features:

  • SATA Support: Provides multiple SATA ports for connecting hard drives and SSDs.
  • USB Support: Offers numerous USB ports for connecting peripherals such as keyboards, mice, and external storage devices.
  • PCI Express Support: Supports PCI Express lanes for connecting graphics cards and other expansion cards.
  • High Definition Audio: Integrated audio controller for high-quality audio output.
  • Intel Rapid Storage Technology: Supports RAID configurations for enhanced data storage reliability and performance.

Benefits:

  • Enhanced Connectivity: Provides comprehensive connectivity options for various peripherals and storage devices.
  • Improved Storage Performance: Supports RAID configurations for faster data access and improved data security.
  • High-Quality Audio: Delivers high-definition audio output for an immersive audio experience.
  • Reliable Performance: Offers stable and reliable performance for desktop systems.
  • Simplified System Design: Integrates multiple I/O functions into a single chip, simplifying motherboard design.

Additional Details:

The DW82801GR SLJZ9 is designed to operate within specified voltage and temperature ranges, ensuring reliable performance in typical desktop environments. It interfaces with the CPU via a dedicated bus, facilitating high-speed data transfer. This component is commonly used in motherboards supporting Intel's Core 2 Duo and Pentium 4 processors. Detailed specifications, including the number of SATA and USB ports, are available in Intel's official documentation. Its integration of multiple I/O functions helps reduce the overall cost and complexity of motherboard designs. The SLJZ9 is a specific sSpec number that identifies certain characteristics of the IC. It contributes to overall system efficiency and responsiveness, making it an essential component in modern desktop computers. Its support for Intel Rapid Storage Technology allows users to configure RAID arrays for improved data redundancy and performance.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess